EN
  • EN
  • DE

PIC12C508A-04/P

Part No PIC12C508A-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 768B PROM 3.3V/5V 8-Pin PDIP Tube / IC MCU 8BIT 768B OTP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 005233-PIC12C508A-04/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals
Family Name PIC12C508
Introduction Date March 04, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PIC12C508A-04/P CAD Model

Description

Microchip Technology PIC12C508A-04/P Microcontroller

The PIC12C508A-04/P is a highly versatile 8-bit microcontroller from Microchip Technology, designed for electronic applications requiring a compact, low-cost solution. This microcontroller is part of Microchip's PIC12C family, renowned for their ease of use and wide range of applications in the consumer, automotive, and industrial markets.

The PIC12C508A-04/P operates at a frequency of 4MHz, providing a solid balance between processing speed and power consumption. It is encapsulated in a PDIP-8 (Plastic Dual In-line Package) which is suitable for through-hole mounting, making it ideal for prototyping as well as for final production runs.

Key Features:

  • Program Memory: This device comes with 768 bytes of program memory, allowing for the implementation of simple control algorithms and logic.
  • EEPROM Data Memory: It offers 25 bytes of data memory, which can be used for storing non-volatile data that must be preserved between resets or power cycles.
  • I/O Pins: The microcontroller has 5 general-purpose I/O pins that provide flexibility for interfacing with other circuits or devices.
  • Internal Oscillator: An on-chip oscillator negates the need for external clock circuitry, simplifying the design and reducing the overall component count.
  • Low Power Consumption: It features several power-saving modes, making it suitable for battery-powered or power-sensitive applications.
  • Watchdog Timer: The built-in watchdog timer enhances the reliability of the system by resetting the microcontroller in the event of a software malfunction.

The PIC12C508A-04/P also supports Microchip's ICSP™ (In-Circuit Serial Programming) technology, which allows for programming after the device has been placed in a circuit. This feature greatly improves the flexibility of the manufacturing process and allows for firmware updates in the field without the need to remove the microcontroller from its environment.

Overall, the PIC12C508A-04/P is a cost-effective and reliable microcontroller choice for designers and hobbyists alike, providing the necessary features to implement simple yet powerful microcontroller solutions in a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6108 $56.3780
80+ $1.3217 $105.7360
120+ $1.2804 $153.6480
165+ $1.2391 $204.4515
210+ $1.1978 $251.5380
280+ $1.0739 $300.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,360 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess