Microchip Technology PIC12C508-04I/SM Microcontroller
The PIC12C508-04I/SM is a highly versatile 8-bit microcontroller designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC series, known for its user-friendly interface and powerful features, making it a popular choice for a wide range of applications in the electronics industry.
The PIC12C508-04I/SM comes in a compact 8-pin small-outline (SOIC) package, making it ideal for space-constrained applications. It operates with a voltage range of 2.5V to 5.5V and features a precision internal oscillator. The '04' in its name indicates a 4 MHz internal oscillator frequency, providing a balance between speed and power consumption.
With its fully-static, EEPROM-based CMOS technology, the PIC12C508-04I/SM offers robust performance and reliability. It includes 512 words of program memory and 25 bytes of data RAM, which, while modest, is sufficient for simple control tasks and small-scale automation processes.
Key features of the PIC12C508-04I/SM include:
- Baseline Core: It features a simple yet efficient 12-bit instruction set that is ideal for handling straightforward control tasks.
- Programmable Timer: An 8-bit timer module with a prescaler increases the flexibility of the device in timing-related applications.
- Watchdog Timer (WDT): This built-in safety feature helps prevent system lock-up by resetting the microcontroller in case of software anomalies.
- Power-Saving Sleep Mode: The microcontroller can enter a low-power sleep mode, significantly reducing power consumption during idle periods.
- In-Circuit Serial Programming™ (ICSP™): This feature allows for programming after placement in a circuit, enabling easy updates and bug fixes.
With its low power consumption, small size, and ease of use, the PIC12C508-04I/SM is an excellent choice for applications such as custom logic replacement, small motor controls, timers, and LED/lighting control systems. Its robustness and reliability also make it suitable for industrial, automotive, and consumer electronics where a compact, efficient, and cost-effective microcontroller is required.
For developers and engineers looking for a microcontroller that balances performance with simplicity, the PIC12C508-04I/SM from Microchip Technology is an outstanding option that combines functionality with ease of integration into various designs.