EN
  • EN
  • DE

PD70224ILQ-TR

Part No PD70224ILQ-TR
Manufacturer Microchip Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC BRIDGE RECT FET BASED 40MLPQ / OR Controller Bridge Rectifier N-Channel Bridge (2) 40-QFN (6x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type Bridge Rectifier
FET Type N-Channel
Internal Switch(s) Yes
Current - Output (Max) 1.5A
Current - Supply 900 µA
Voltage - Supply 57V (Max)
Applications Power Over Ethernet (PoE)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-TFQFN Exposed Pad, 32 Leads
Supplier Device Package 40-QFN (6x8)
Base Product Number PD70224
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 846292-PD70224ILQ-TR
Ultra Librarian 3D Model Ultra Librarian PD70224ILQ-TR CAD Model

Description

Microchip Technology's PD70224ILQ-TR: An Innovative PoE Solution

The PD70224ILQ-TR by Microchip Technology is a state-of-the-art Power over Ethernet (PoE) Integrated Circuit (IC) designed to streamline the delivery of power to remote devices over Ethernet cabling. This innovative product is part of Microchip's extensive PoE portfolio and is particularly suitable for applications in the telecommunications, networking, and security sectors.

Key Features and Benefits

  • IEEE 802.3at Compliance: The PD70224ILQ-TR adheres to the IEEE 802.3at standard for PoE, ensuring compatibility with a wide range of devices and systems. This standard allows for the delivery of up to 30 Watts of power per port, making it an ideal solution for high-power applications.
  • Energy Efficiency: With its advanced power management capabilities, the PD70224ILQ-TR minimizes power loss and improves overall system efficiency. This not only reduces energy costs but also extends the lifespan of the powered devices.
  • Flexible Power Supply Options: This IC supports a variety of power supply configurations, including AC-DC and DC-DC power supplies, providing design flexibility to meet the specific needs of different applications.
  • Integrated Protection: The PD70224ILQ-TR comes with built-in protection features such as over-current, over-voltage, under-voltage lockout, and thermal protection. These features ensure the safe and reliable operation of the powered devices and the PoE system as a whole.
  • Compact Design: The IC is offered in a compact QFN package, making it suitable for space-constrained applications. This small form factor allows for the design of more compact and efficient PoE-enabled devices.
  • Easy Implementation: With its simple integration and minimal external components required, the PD70224ILQ-TR facilitates easy implementation into existing and new designs, reducing time to market for PoE-enabled products.

Whether it's for powering IP cameras, VoIP phones, wireless access points, or any other Ethernet-powered device, the PD70224ILQ-TR from Microchip Technology offers a robust and efficient solution. Its combination of high power, efficiency, and protection features make it a top choice for designers looking to incorporate PoE functionality into their products.

You May Also Be Interested in

Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0626 $54.5634
21+ $4.9745 $104.4645
32+ $4.8190 $154.2080
43+ $4.6636 $200.5348
56+ $4.5081 $252.4536
75+ $4.0418 $303.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,010 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess