EN
  • EN
  • DE

PD69200C-016701

Part No PD69200C-016701
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Controller (PSE)
Number of Channels 48
Power - Max 90 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), 802.3bt
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number PD69200
Standard Package 1 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 759627-PD69200C-016701
Ultra Librarian 3D Model Ultra Librarian PD69200C-016701 CAD Model

Description

Microchip Technology PD69200C-016701 Product Overview

The PD69200C-016701 is a state-of-the-art Power over Ethernet (PoE) management device designed and manufactured by Microchip Technology. This product is part of Microchip's portfolio of PoE solutions, which are engineered to provide reliable and efficient power distribution to PoE-enabled devices such as wireless access points, IP cameras, and VoIP phones.

Key Features and Benefits

  • Advanced PoE Management: The PD69200C-016701 offers sophisticated management capabilities, allowing for remote power control, monitoring, and scheduling for connected PoE devices.
  • High Power Budget: This controller supports a high power budget, making it suitable for applications that require delivery of substantial power over Ethernet cabling.
  • Efficient Energy Use: With built-in energy-saving features, the PD69200C-016701 ensures optimal power utilization, reducing operational costs and environmental impact.
  • Flexible Deployment: The device is designed for versatility, supporting various deployment scenarios and making it an ideal choice for different network configurations and scales.
  • Compliance with Standards: It adheres to IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards, ensuring compatibility with a wide range of PoE devices and network equipment.

Applications

The PD69200C-016701 is well-suited for a variety of applications across multiple industries. It is commonly used in:

  • Enterprise networking for powering wireless access points and IP phones
  • Security and surveillance systems for IP cameras and access control
  • Industrial automation for sensors and control systems
  • Healthcare for medical devices and patient monitoring systems

Technical Specifications

The technical specifications of the PD69200C-016701 include:

  • Multiple channel support for concurrent device powering
  • Robust thermal management for reliable operation
  • Diagnostic and status reporting capabilities
  • Compact form factor for easy integration into network infrastructure

In summary, the PD69200C-016701 from Microchip Technology is a powerful and versatile PoE management solution designed to meet the demanding needs of modern networked environments. Its combination of advanced features, high power budget, and adherence to industry standards makes it an essential component for any organization looking to streamline their power distribution for PoE devices.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess