EN
  • EN
  • DE

PCT25VF080B-80-4C-S2AE

Part No PCT25VF080B-80-4C-S2AE
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 271175-PCT25VF080B-80-4C-S2AE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCT25VF080B-80-4C-S2AE CAD Model

Description

Microchip Technology's PCT25VF080B-80-4C-S2AE Serial Flash Memory

The PCT25VF080B-80-4C-S2AE is a high-performance, 8-Megabit serial Flash memory device from the renowned manufacturer Microchip Technology. Designed to deliver reliability and efficiency, this product is an ideal solution for a wide range of applications that require data storage and code shadowing in an array of electronic devices.

Key Features:

  • Memory Size: The device boasts an 8-Megabit memory capacity, providing ample space for firmware storage, configuration parameters, or data logging purposes.
  • Interface: It operates over a Serial Peripheral Interface (SPI) that enables high-speed data transfer and simple integration with a host controller, enhancing overall system performance.
  • Performance: The PCT25VF080B-80-4C-S2AE offers a fast read speed of 80 MHz, allowing quick access to stored data, which is crucial for applications that require rapid boot or real-time data processing.
  • Flexible Sector Architecture: The memory is organized into uniform 4 KB sectors, providing flexibility for data management and minimizing the need for large buffer sizes during erase or programming operations.
  • Enhanced Security: This device includes advanced security features, such as lockable 64-bit serial number and one-time programmable (OTP) areas, ensuring the protection of critical data.
  • Low Power Consumption: It is designed for low power operation, which is essential for battery-powered and portable devices, thereby extending the operational life of the product.
  • Operating Temperature Range: The PCT25VF080B-80-4C-S2AE is built to function reliably in a wide temperature range from -40°C to +85°C, making it suitable for industrial and automotive applications.

Applications:

The versatility of the PCT25VF080B-80-4C-S2AE allows it to be integrated into a diverse set of applications, including:

  • Digital cameras
  • Bluetooth devices
  • Digital voice recorders
  • GPS systems
  • Smart cards
  • Networking hardware

Microchip Technology's commitment to quality ensures that the PCT25VF080B-80-4C-S2AE serial Flash memory is a reliable and cost-effective choice for designers and engineers looking to enhance their system capabilities with secure, high-speed, and low-power data storage solutions.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess