EN
  • EN
  • DE

PCT25VF032B-80-4I-S2AF

Part No PCT25VF032B-80-4I-S2AF
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (N - P)
Description SPI SERIAL FLASH WITH 32 MBIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 271172-PCT25VF032B-80-4I-S2AF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date February 02, 2005
Ultra Librarian 3D Model Ultra Librarian PCT25VF032B-80-4I-S2AF CAD Model

Description

The PCT25VF032B-80-4I-S2AF is a cutting-edge Serial Peripheral Interface (SPI) flash memory device from Microchip Technology, a leader in microcontroller and analog semiconductors. This high-performance memory chip is designed to meet the rigorous demands of modern embedded systems, offering a reliable and flexible storage solution for a wide range of applications.

With a storage capacity of 32 Mbit, the PCT25VF032B-80-4I-S2AF provides ample space for firmware storage, configuration parameters, or data logging. The device operates at a clock frequency of up to 80 MHz, enabling fast data transfer rates that are essential for high-speed computing tasks. This makes it an ideal choice for applications that require quick access to stored data, such as digital cameras, digital audio devices, and various IoT gadgets.

This flash memory chip is designed to be robust and secure, with an industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions. The PCT25VF032B-80-4I-S2AF also features a Sector Erase and Block Erase function, allowing for efficient management and reuse of memory space. Additionally, the device supports full chip erase, which is useful for rapid reprogramming and device updates.

The PCT25VF032B-80-4I-S2AF comes in an 8-SOIC (0.209", 5.30mm Width) package, which is widely accepted in the industry and suitable for standard PCB layouts. Its SPI interface is compatible with a 3V power supply, making it easy to integrate into existing designs without the need for additional voltage regulation components.

In summary, Microchip's PCT25VF032B-80-4I-S2AF is a versatile and reliable flash memory solution that offers fast data access, large storage capacity, and robust performance in a range of environmental conditions. Its compatibility with standard SPI protocols and ease of integration make it an excellent choice for designers and engineers looking to enhance their embedded systems with high-quality memory technology.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess