EN
  • EN
  • DE

OS81118AF-D2A-020400-V11

Part No OS81118AF-D2A-020400-V11
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description INIC 150MBPS MOST NETWORK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol USB
Function Controller
Interface USB
Standards USB 2.0
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Base Product Number OS81118
Standard Package 1,680 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 1011788-OS81118AF-D2A-020400-V11
Ultra Librarian 3D Model Ultra Librarian OS81118AF-D2A-020400-V11 CAD Model

Description

Microchip Technology's OS81118AF-D2A-020400-V11

The OS81118AF-D2A-020400-V11 is a cutting-edge integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of networking and communication devices, specifically tailored for automotive applications.

Key Features

  • INICnet™ Technology: This device leverages Microchip's innovative Intelligent Network Interface Controller networking (INICnet™) technology, which simplifies automotive infotainment networking with support for Ethernet, audio, video, and control over a single cable.
  • High-Speed Data Transfer: The OS81118AF-D2A-020400-V11 is capable of high-speed data transfer, making it suitable for applications that require fast and reliable communication between devices in automotive environments.
  • Scalability: This product offers excellent scalability, allowing for seamless integration into various automotive designs, ranging from low-end to high-end infotainment systems.
  • Quality of Service (QoS): It supports Quality of Service management, ensuring that critical data is prioritized over the network, which is crucial for maintaining the performance of multimedia and control applications.

Applications

The OS81118AF-D2A-020400-V11 is primarily used in automotive infotainment systems. It enables the connection of multiple devices such as displays, cameras, and sensors, facilitating a more interactive and user-friendly experience for drivers and passengers alike.

Reliability and Compliance

Microchip Technology is known for its commitment to quality and reliability. The OS81118AF-D2A-020400-V11 meets stringent automotive industry standards, ensuring high performance and longevity in harsh automotive environments. It is designed to withstand the rigorous conditions of automotive applications, including temperature fluctuations and vibrations.

Support and Resources

Microchip Technology provides comprehensive support and resources for the OS81118AF-D2A-020400-V11, including datasheets, technical documentation, application notes, and design guides. Customers can also access Microchip's customer support team for assistance with product integration and troubleshooting.

You May Also Be Interested in

NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess