EN
  • EN
  • DE

MTS2916A-LGC1

Part No MTS2916A-LGC1
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 24SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology CMOS
Step Resolution 1, 1/2
Applications General Purpose
Output Current 750mA
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 10 V to 40 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-SOP
Win Source Part Number 1081109-MTS2916A-LGC1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTS2916A-LGC1 CAD Model

Description

Microchip Technology MTS2916A-LGC1 Dual Full-Bridge Microstepping Motor Driver

The MTS2916A-LGC1 from Microchip Technology is a versatile and robust dual full-bridge driver designed to drive bipolar stepper motors or bidirectional control of two DC motors. It is an ideal choice for a wide range of applications, including automation, robotics, and office equipment where precise motor control is essential.

With its capability to deliver up to 1.6 A per channel and operate within a voltage range of 9V to 40V, this motor driver can handle a broad spectrum of motors and requirements. The MTS2916A-LGC1 integrates fixed off-time pulse width modulation (PWM) current control that allows the user to limit the maximum current, thereby preventing motor overheating and ensuring safe operation.

The device provides a microstepping capability up to 1/32 steps, enabling smooth and accurate motor movements which are crucial for applications requiring precision. Additionally, the microstepping feature significantly reduces the audible motor noise, resonance, and vibration.

Key features of the MTS2916A-LGC1 include:

  • Integrated dual full-bridge drivers capable of driving two DC motors or one bipolar stepper motor.
  • Adjustable current control through an external resistor, allowing for fine-tuning of motor performance and power management.
  • Thermal shutdown and under-voltage lockout features to protect the device and increase system reliability.
  • Cross-conduction protection that prevents accidental damage to the motor or driver.
  • Compatible with a wide range of logic input voltages (3.3V to 5V), simplifying integration with various microcontrollers and logic circuits.

The MTS2916A-LGC1 is available in a compact QFN package, making it suitable for space-constrained applications. Its advanced features, combined with Microchip's reputation for quality and support, make it an excellent choice for designers looking to incorporate reliable motor control into their systems.

Whether you're developing a multi-axis control system, a precision positioning device, or simply need reliable motor control, the MTS2916A-LGC1 offers the performance and features necessary to meet the demands of your application.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5481 $50.9620
48+ $2.0908 $100.3584
75+ $2.0255 $151.9125
103+ $1.9601 $201.8903
132+ $1.8948 $250.1136
177+ $1.6988 $300.6876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess