EN
  • EN
  • DE

MTD6501C-HC1

Part No MTD6501C-HC1
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description 3-Phase Brushless DC Sinusoidal Sensorless Fan Motor Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface PWM
Technology DMOS
Applications Fan Motor Driver
Output Current 800mA
Operating Supply Voltage 2 V ~ 14 V
Voltage - Load 2 V ~ 14 V
Operating Temperature Range -30°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOP-EP
Win Source Part Number 1228146-MTD6501C-HC1
Manufacturer Homepage www.microchip.com
Family Name MTD6501C
Introduction Date September 30, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTD6501C-HC1 CAD Model

Description

Introducing the MTD6501C-HC1 from Microchip Technology

Microchip Technology's MTD6501C-HC1 is a cutting-edge, brushless DC fan motor driver that is designed to simplify the design and improve the performance of small brushless fans and blowers. This advanced motor driver is part of Microchip’s renowned family of motor control products, offering a high level of integration to reduce system complexity and component count in fan motor applications.

Key Features

  • Advanced Sinusoidal Drive: The MTD6501C-HC1 employs a sinusoidal drive technique that ensures smooth operation and low acoustic noise, which is crucial for applications where noise is a concern, such as in office equipment or medical devices.
  • High Efficiency: With its high efficiency, this motor driver helps to reduce energy consumption, making it an ideal choice for battery-powered applications and contributing to the development of eco-friendly products.
  • Integrated Hall-Effect Sensors: The device integrates Hall-effect sensors that provide commutation information, eliminating the need for external sensors and further simplifying the design.
  • Wide Operating Voltage Range: The MTD6501C-HC1 operates over a wide voltage range, accommodating various application requirements and ensuring versatility across different design specifications.
  • Robust Protection Features: It includes a suite of protection features such as lock-up protection, automatic restart, and thermal shutdown, which safeguard the motor and the driver from potential damage due to fault conditions.

Applications

The MTD6501C-HC1 is ideally suited for a wide range of applications where reliable and efficient fan motor control is required. These include:

  • Desktop and laptop computers
  • Servers and networking equipment
  • Portable medical devices
  • Telecommunications systems
  • Consumer electronics

With Microchip Technology's commitment to quality and performance, the MTD6501C-HC1 motor driver stands out as an exceptional solution for designers looking to enhance the operational efficiency and reliability of their fan and blower applications. This product not only streamlines the design process but also delivers the performance and durability that modern electronic applications demand.

For more information, technical specifications, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.6008
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
DRIVER
Lowest to $5.4417

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3437 $58.4290
410+ $0.2821 $115.6610
635+ $0.2732 $173.4820
875+ $0.2644 $231.3500
1,130+ $0.2556 $288.8280
1,515+ $0.2292 $347.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess