EN
  • EN
  • DE

DM183033

Part No DM183033
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO INTERNET RADIO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type Reference Design
Function Internet Radio
Embedded Yes, MCU, 8-Bit
Utilized IC / Part PIC18F67J60
Primary Attributes Uses Integrated 10Base-T MAC and PHY to Connect to SHOUTcast Servers
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 902858-DM183033
Ultra Librarian 3D Model Ultra Librarian DM183033 CAD Model

Description

The Microchip Technology DM183033 is a versatile and powerful development tool designed for prototyping and testing applications that use Microchip's PIC microcontrollers. This product is part of the PICDEM™ Lab Development Kit, which is an all-in-one platform aimed at providing both beginners and experienced developers with a comprehensive set of features to accelerate the development process.

At the heart of the DM183033 is a robust demo board that supports a wide range of 8-bit PIC microcontrollers. This flexibility allows users to experiment with various PIC models, offering a scalable solution for different project requirements. The board comes equipped with an array of components and modules that facilitate a broad spectrum of design tasks, from basic LED interfacing to complex serial communication.

The DM183033 includes essential features such as a liquid crystal display (LCD), a range of analog and digital sensors, a serial EEPROM, and a temperature sensor. These built-in peripherals enable developers to create and test real-world applications without the need for additional hardware. The inclusion of a programmable push-button, potentiometer, and a variety of connectors ensures that users can easily interface with external devices and sensors.

Connectivity options on the DM183033 are extensive, featuring standard communication protocols like I2C, SPI, and USART. This allows for seamless integration with other devices and systems, making it an ideal platform for developing IoT applications. The development kit also comes with an integrated programmer/debugger, removing the need for additional programming hardware and simplifying the development process.

Microchip Technology provides comprehensive software support for the DM183033, including the MPLAB® X Integrated Development Environment (IDE) and the MPLAB Code Configurator. These tools offer a user-friendly interface for coding, debugging, and configuring the PIC microcontroller, further enhancing the development experience.

The DM183033 is an excellent choice for educational purposes, hobbyists, and professional engineers alike. Its robust design, combined with Microchip's renowned reliability and support, makes it an invaluable asset for anyone looking to develop applications with PIC microcontrollers.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess