EN
  • EN
  • DE

MSC010SDA070B

Part No MSC010SDA070B
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SIL CARBIDE 700V 24A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202976-MSC010SDA070B
Manufacturer Microchip Technology
Category Discrete Semiconductor Products -Diodes -Rectifiers Single Diodes
Package Tube
Product Status Active
Technology SiC (Silicon Carbide) Schottky
Reverse Recovery Time (trr) 0 ns
Mounting Type Through Hole
Package / Case TO-247-2
Supplier Device Package TO-247
Operating Temperature - Junction -55°C ~ 175°C
Ultra Librarian 3D Model Ultra Librarian MSC010SDA070B CAD Model

Description

Microchip Technology MSC010SDA070B

The MSC010SDA070B is a state-of-the-art silicon carbide (SiC) MOSFET device from Microchip Technology, designed for high-efficiency power conversion and control. This advanced semiconductor product offers superior performance characteristics compared to traditional silicon devices, making it an ideal choice for a wide range of applications, including electric vehicles, solar inverters, and industrial power supplies.

Key Features:

  • Low On-Resistance: The MSC010SDA070B boasts a low on-resistance of just 10 mΩ, which helps to minimize conduction losses and improve overall system efficiency.
  • High Blocking Voltage: With a blocking voltage of 700V, this MOSFET can handle high voltage applications with ease, providing a wide safety margin for design flexibility.
  • Fast Switching Speed: The device's fast switching capabilities reduce switching losses and enable operation at higher frequencies, which can lead to smaller and more cost-effective system designs.
  • High-Temperature Performance: This MOSFET is capable of operating at junction temperatures up to 150°C, ensuring reliability and performance even under extreme conditions.
  • Low Gate Charge: A low gate charge facilitates reduced driving power, contributing to the overall efficiency of the power conversion system.

Applications:

  • Electric Vehicle (EV) Powertrain Systems
  • Renewable Energy Systems (e.g., Solar Inverters)
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Power Supplies
  • Industrial Motor Drives

The MSC010SDA070B from Microchip Technology represents a leap forward in power semiconductor technology, offering designers the benefits of improved efficiency, reduced system size, and increased reliability. Its robust design and advanced material properties make it a top choice for engineers looking to push the boundaries of power electronics.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess