EN
  • EN
  • DE

MRF89XAT-I/MQ

Part No MRF89XAT-I/MQ
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK, OOK
Frequency 863MHz to 870MHz, 902MHz to 928MHz, 950MHz to 960MHz
Data Rate (Max) 200kbps
Power - Output 12.5dBm
Sensitivity -113dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 3mA
Current - Transmitting 16mA to 25mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-WFQFN Exposed Pad
Win Source Part Number 1079759-MRF89XAT-I/MQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MRF89XAT-I/MQ CAD Model

Description

The MRF89XAT-I/MQ is a highly integrated RF transceiver module designed and manufactured by Microchip Technology. This compact and efficient module operates within the 863-870 MHz European ISM Band, making it an ideal solution for a wide range of wireless applications, including home automation, sensor networks, and industrial control systems.

Key Features

  • Frequency Range: Designed for the 863-870 MHz ISM Band, the MRF89XAT-I/MQ supports various applications that require reliable wireless communication.
  • Modulation: The device supports FSK (Frequency Shift Keying) and OOK (On-Off Keying) modulation schemes, providing flexibility in designing communication protocols.
  • Low Power Consumption: With a focus on power efficiency, this transceiver is optimized for battery-powered applications, ensuring a longer operational lifespan without frequent battery replacements.
  • Integrated Features: The MRF89XAT-I/MQ comes with an integrated packet handler, data buffer, and complex data handling features, simplifying software development and reducing the load on the host processor.
  • Programmable Output Power: The output power of the transceiver is programmable, allowing users to balance transmission range and power consumption according to their specific application needs.

Applications

The MRF89XAT-I/MQ is versatile and can be used in various applications including:

  • Remote control systems
  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Telemetry and remote meter reading

Design Support

Microchip Technology provides comprehensive design support for the MRF89XAT-I/MQ, including reference designs, development tools, and technical documentation to assist developers in integrating this transceiver into their projects with ease. Additionally, the product is backed by Microchip's renowned customer support service, ensuring that assistance is readily available when needed.

Quality and Reliability

As with all Microchip products, the MRF89XAT-I/MQ is manufactured to the highest quality standards, ensuring reliable performance in demanding environments. This transceiver module is a testament to Microchip's commitment to providing advanced and dependable wireless solutions to the market.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8498 $51.2964
43+ $2.3383 $100.5469
67+ $2.2652 $151.7684
92+ $2.1921 $201.6732
118+ $2.1191 $250.0538
158+ $1.8999 $300.1842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess