EN
  • EN
  • DE
  • IT

MRF24WN0MA-I/RM100

Part No MRF24WN0MA-I/RM100
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI TRACE ANT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 37-SMD Module
Family Name MRF24WN0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885918-MRF24WN0MA-I/RM100
Ultra Librarian 3D Model Ultra Librarian MRF24WN0MA-I/RM100 CAD Model

Description

Product Overview: MRF24WN0MA-I/RM100

The MRF24WN0MA-I/RM100 is a high-performance 2.4 GHz IEEE 802.11b/g/n Wi-Fi radio transceiver module designed by Microchip Technology. This compact and feature-rich module is ideal for designers who are looking to integrate Wi-Fi connectivity into their projects without the need for extensive RF experience or expertise.

Key Features:

  • Wi-Fi Standards: The module supports the IEEE 802.11b/g/n standards, ensuring compatibility with a wide range of devices and networks.
  • Integrated Design: It features an integrated PCB antenna, saving space and reducing the complexity of the design process.
  • Low Power Consumption: Designed for power-sensitive applications, the MRF24WN0MA-I/RM100 offers low power consumption modes that extend battery life for portable devices.
  • Data Rates: The module supports data rates up to 72.2 Mbps with an 802.11n network, enabling fast data transmission for applications requiring high bandwidth.
  • Security: Advanced security features include WEP, WPA, and WPA2 protocols, providing robust protection for wireless communications.
  • Host Interface: The module can be interfaced with a host microcontroller via a 4-wire SPI interface, facilitating easy integration into existing designs.
  • Operating Temperature: The MRF24WN0MA-I/RM100 is built to perform reliably in a wide range of environmental conditions with an operating temperature range of -40°C to +85°C.

Applications:

The versatility of the MRF24WN0MA-I/RM100 makes it suitable for various applications, including but not limited to:

  • Home Automation Systems
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Health and Fitness Devices
  • Smart Appliances

Support and Resources:

Microchip Technology provides extensive support for the MRF24WN0MA-I/RM100, including comprehensive documentation, development tools, and software libraries to streamline the development process. This support ensures that integrating the module into your design is as seamless and efficient as possible.

With its robust feature set and Microchip's dedicated support, the MRF24WN0MA-I/RM100 is an excellent choice for developers looking to incorporate reliable Wi-Fi connectivity into their products.

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Quectel
Linear IC
Lowest to $250.9767
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess