EN
  • EN
  • DE

MPF100T-FCG484E

Part No MPF100T-FCG484E
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 244 I/O 484FCBGA / PolarFire™ Field Programmable Gate Array (FPGA) IC 244 7782400 109000 484-BBGA, FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series PolarFire™
Package Tray
Product Status Active
Number of Logic Elements/Cells 109000
Total RAM Bits 7782400
Number of I/O 244
Voltage - Supply 0.97V ~ 1.08V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 484-BBGA, FCBGA
Supplier Device Package 484-FCBGA (23x23)
Base Product Number MPF100
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1353409-MPF100T-FCG484E
Ultra Librarian 3D Model Ultra Librarian MPF100T-FCG484E CAD Model

Description

Product Overview: MPF100T-FCG484E from Microchip Technology

The MPF100T-FCG484E is a cutting-edge FPGA (Field Programmable Gate Array) product from Microchip Technology, a leader in the semiconductor industry. This device is part of Microchip's PolarFire® FPGA family, known for its low power consumption, high-performance capabilities, and security features, making it an ideal choice for a wide range of applications, including communications, defense, and industrial markets.

Key Features:

  • Low Power Consumption: The MPF100T-FCG484E is designed for power efficiency, which is critical for battery-operated and thermally constrained applications. Its low static power consumption extends the life of portable devices and reduces cooling requirements for high-density deployments.
  • High Performance: With its high-speed transceivers and abundant logic elements, this FPGA is capable of meeting the performance demands of complex digital processing tasks. Its architecture is optimized for a balance of high throughput and low latency.
  • Advanced Security: Security is a cornerstone of the MPF100T-FCG484E, featuring cryptographic services, a physically unclonable function (PUF), and secure boot capabilities to protect intellectual property and prevent unauthorized use or tampering.
  • Reliability and Quality: Microchip Technology's FPGAs are known for their high reliability and quality, with the MPF100T-FCG484E being no exception. It is designed to operate in harsh environments and is subject to rigorous testing to ensure performance under extreme conditions.

Technical Specifications:

  • Package Type: FCG484 (484-pin Fine Pitch Grid Array)
  • Logic Elements: 100K
  • Supported I/O Standards: LVDS, LVCMOS, and more
  • In-system programmability
  • Temperature Range: Industrial

The MPF100T-FCG484E is a versatile FPGA that offers the perfect blend of power efficiency, performance, and security. Its robust feature set and adaptability make it suitable for a variety of applications that require high-speed signal processing and reliable operation in challenging conditions. With Microchip's commitment to quality and long-term availability, the MPF100T-FCG484E is a smart choice for designers looking to future-proof their systems.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.7871 $118.7871
2+ $114.9553 $229.9106
3+ $111.1234 $333.3702
4+ $99.6279 $398.5116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess