EN
  • EN
  • DE

MP7574SD/883

Part No MP7574SD/883
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080013-MP7574SD/883
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP7574SD/883 CAD Model

Description

Microchip Technology MP7574SD/883 Precision DAC

The MP7574SD/883 from Microchip Technology is a highly precise digital-to-analog converter (DAC) that delivers outstanding performance and reliability for a wide range of demanding applications. This component is part of the military-grade product offerings, designed to meet stringent specifications for aerospace, defense, and other high-reliability industries where superior performance under harsh conditions is non-negotiable.

Constructed with a robust architecture, the MP7574SD/883 features a 12-bit resolution which ensures fine granularity in analog output, allowing for precise control in systems where accuracy is paramount. This high level of precision makes it an ideal choice for applications such as precision instrumentation, flight control systems, and mission-critical military hardware.

The device operates over a wide temperature range, which is essential for military and aerospace applications that can experience extreme environmental conditions. This temperature resilience guarantees that the DAC will function with consistent performance, regardless of the thermal stresses it may encounter in the field.

One of the key advantages of the MP7574SD/883 is its monotonic performance over the entire operating temperature range. Monotonicity is critical in control systems to ensure that the analog output increases or remains constant with an increase in the digital input, which prevents instability and unpredictable behavior in the system's response.

In terms of integration, the MP7574SD/883 is designed with a parallel interface for easy connectivity with microprocessors and digital systems. This allows for straightforward implementation into existing designs without the need for extensive re-engineering, saving time and resources in the development process.

For reliability assurance, the MP7574SD/883 comes in a hermetically sealed package, protecting the internal circuitry from environmental contaminants and moisture. This packaging ensures long-term reliability and functionality, a crucial aspect for systems that cannot afford failures or downtime.

In summary, the MP7574SD/883 by Microchip Technology is a testament to precision engineering, offering a combination of accuracy, reliability, and ease of use that is well-suited for the most demanding applications in the military and aerospace sectors.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess