EN
  • EN
  • DE

ZC829ATA

Part No ZC829ATA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 8.2PF 25V SOT23-3 / Varactors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Diodes Incorporated
Series *
Package Cut Tape (CT),
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names ZC829ACT-ND,1034-ZC829ATADKR,31-ZC829ATATR,ZC829ACT-NDR,ZC829A,1034-ZC829ATACT,ZC829ACT,ZC829ATR-ND,ZC829ATR-NDR,1034-ZC829ATATR,ZC829ATR
Standard Package 3,000
Win Source Part Number 1106236-ZC829ATA
Ultra Librarian 3D Model Ultra Librarian ZC829ATA CAD Model

Description

The ZC829ATA is a high-performance, precision voltage comparator manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is designed to offer a quick and reliable response for voltage comparison applications. The ZC829ATA is an essential component for a wide range of electronic circuits where precision voltage monitoring is critical.

Key Features

  • Fast Response Time: The ZC829ATA boasts a rapid response time, making it suitable for applications that require quick decision-making capabilities based on voltage levels.
  • Low Power Consumption: This device is optimized for energy efficiency, which minimizes power usage without sacrificing performance, making it ideal for battery-powered and portable devices.
  • High Input Impedance: With its high input impedance, the ZC829ATA ensures minimal loading on the input source, preserving signal integrity.
  • Wide Supply Voltage Range: The product can accommodate a broad range of supply voltages, providing flexibility in various circuit designs.
  • Stable Performance: Diodes Incorporated has engineered the ZC829ATA to deliver consistent and stable performance across different operating conditions.
  • Robust Packaging: The device comes in a sturdy and compact package, making it suitable for space-constrained applications.

Applications

The ZC829ATA is a versatile component that can be used in multiple electronic applications. Some of the typical applications include:

  • Threshold detectors
  • Window comparators
  • Battery chargers
  • Level shifting circuits
  • Relay drivers
  • Motor controllers

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The ZC829ATA is produced with the highest industry standards, ensuring that it meets the rigorous demands of commercial and industrial applications. Each device is subjected to comprehensive testing to guarantee its performance and longevity.

Ordering Information

To acquire the ZC829ATA or to learn more about its specifications, customers can visit the Diodes Incorporated website or contact their local sales representative. The product is available through various distributors and is supported by Diodes Incorporated's extensive technical resources.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.1746
Infineon Technologies
VARIABLE CAPACITANCE DIODE
Lowest to $1.0106
Toshiba Semiconductor and Storage
PB-F ESC VARICAP DIODE (HF), IR=
Lowest to $0.0768
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.9427
M/A-Com Technology Solutions
DIODE,VARACTOR,PLASTIC,CK,LEADFR
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.7660
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $2.0536
Renesas Electronics America
VARIABLE CAPACITANCE DIODE
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess