EN
  • EN
  • DE

LC7574FE-USV-E

Part No LC7574FE-USV-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description VFD DISPLAY DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876780-LC7574FE-USV-E
Ultra Librarian 3D Model Ultra Librarian LC7574FE-USV-E CAD Model

Description

ON Semiconductor LC7574FE-USV-E

The LC7574FE-USV-E is a state-of-the-art integrated circuit (IC) from ON Semiconductor, designed to cater to a wide array of applications requiring efficient power management and control. This versatile IC is an essential component for designers looking to enhance system reliability and performance in their electronic devices.

Key Features

  • High Efficiency: The IC is engineered to provide high-efficiency power conversion, which is crucial for extending the battery life of portable devices and reducing heat generation in high-power applications.
  • Compact Design: Its small form factor makes it ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • Robust Power Management: The LC7574FE-USV-E offers robust power management capabilities, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the protection of the device under various conditions.
  • Wide Operating Voltage Range: This IC can operate across a broad voltage range, accommodating different power supplies and enabling its use in a diverse set of applications.
  • Low Quiescent Current: It boasts a low quiescent current, which is beneficial for reducing standby power consumption and enhancing the overall energy efficiency of the system.

Applications

The LC7574FE-USV-E from ON Semiconductor is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive Systems
  • Industrial Controls
  • Power Supply Modules
  • Energy Management Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC7574FE-USV-E is no exception. It is manufactured using industry-leading technology and rigorous testing procedures to ensure high reliability and performance under a wide range of environmental conditions.

Conclusion

With its combination of efficiency, compactness, and robust power management features, the LC7574FE-USV-E is an excellent choice for designers looking to optimize their power systems. Whether for consumer electronics, automotive, or industrial applications, this IC from ON Semiconductor is sure to enhance the functionality and reliability of any product it's integrated into.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess