EN
  • EN
  • DE

MICRF220AYQS

Part No MICRF220AYQS
Manufacturer Microchip Technology
Catalog RF Receivers
Description RCVR ASK/OOK 300-450MHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Frequency 300MHz to 450MHz
Sensitivity -112.5dBm
Data Rate (Max) 20kbps
Modulation or Protocol ASK, OOK
Applications General Purpose
Current - Receiving 6mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-QSOP
Win Source Part Number 023345-MICRF220AYQS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF220AYQS CAD Model

Description

Introducing the MICRF220AYQS from Microchip Technology

The MICRF220AYQS is a state-of-the-art ASK/OOK (Amplitude Shift Keying/On-Off Keying) RF receiver IC from the renowned manufacturer Microchip Technology. This integrated circuit is designed for high performance and low power consumption, making it an ideal solution for a wide range of wireless communication applications.

Operating in the 300MHz to 450MHz frequency range, the MICRF220AYQS provides designers with a flexible platform to create robust wireless links for various applications, including remote keyless entry systems, garage door openers, and home automation networking. Its high sensitivity and selectivity ensure reliable signal reception even in environments with high levels of interference.

The MICRF220AYQS boasts a number of features that enhance its performance and ease of use. Its fully integrated VCO (Voltage-Controlled Oscillator) and PLL (Phase-Locked Loop) synthesizer minimize the number of external components required, simplifying the design process and reducing the overall system cost. The device also includes an automatic gain control (AGC) circuit that adapts the receiver's gain to the incoming signal strength, ensuring optimal performance across various signal conditions.

With its low power consumption, the MICRF220AYQS is particularly well-suited for battery-operated devices. The receiver can operate in a low-power mode when not actively receiving a signal, further extending battery life in portable applications. This feature is critical for devices that need to maintain long-term readiness, such as smoke detectors and security sensors.

The MICRF220AYQS is available in a compact 16-pin QSOP package, making it a space-saving solution for today's miniaturized electronic devices. Its small footprint allows it to be easily integrated into tight PCB layouts without sacrificing performance or functionality.

For developers looking to streamline their design process, Microchip Technology provides comprehensive support for the MICRF220AYQS, including datasheets, application notes, and design tools. This support ensures that engineers can quickly and efficiently incorporate this RF receiver into their designs, reducing time-to-market for their products.

In summary, the MICRF220AYQS from Microchip Technology represents a blend of performance, efficiency, and design convenience, making it an excellent choice for developers seeking to implement reliable wireless communication in their products.

You May Also Be Interested in

Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6072 $52.1440
47+ $2.1392 $100.5424
73+ $2.0724 $151.2852
100+ $2.0055 $200.5500
129+ $1.9387 $250.0923
173+ $1.7381 $300.6913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,633 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess