Products specifications Report Issue?

Categories RF/IF and RFID
Features series RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 14-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 54
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884855-MICRF001YM
Ultra Librarian 3D Model Ultra Librarian MICRF001YM CAD Model

Description

Microchip Technology MICRF001YM Product Overview

The MICRF001YM from Microchip Technology is a versatile and high-performance QwikRadio® receiver IC designed for the 300MHz to 440MHz frequency bands. This compact and efficient receiver is an ideal solution for a wide range of applications, including remote keyless entry systems, garage door openers, and wireless security systems.

Featuring a low-power consumption design, the MICRF001YM is optimized for battery-operated devices, ensuring a longer battery life and reducing the need for frequent battery replacements. Its small form factor makes it suitable for space-constrained applications, allowing designers to create compact and portable devices without compromising on performance.

Key Features:

  • Frequency Range: The receiver operates within the 300MHz to 440MHz frequency bands, making it versatile for various wireless communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered applications.
  • High Sensitivity: With excellent sensitivity, the MICRF001YM ensures reliable signal reception even in environments with weak signal strength.
  • Integrated Features: The device includes an automatic gain control (AGC), a low-noise amplifier (LNA), and a frequency discriminator, which contribute to its robust performance and ease of use.
  • Easy to Use: It offers a simple, easy-to-use interface that simplifies the design process for engineers.

The MICRF001YM also boasts a high level of integration, which reduces the number of external components required for operation. This not only simplifies the design and assembly process but also contributes to a reduction in overall system cost.

Microchip Technology's commitment to quality and reliability is evident in the MICRF001YM, making it a smart choice for developers looking to incorporate a dependable receiver into their wireless communication systems. Whether for consumer electronics, automotive applications, or industrial automation, the MICRF001YM provides the performance and reliability that designers need to deliver top-notch wireless solutions.

You May Also Be Interested in

Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN / series RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5)
Need more? Email Us
ECAD model for SI4754-A10-AMR
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24QFN / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)
Lowest to $105.1051
ECAD model for SI4742-C10-GM
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4767-A10-AM
Skyworks Solutions Inc.
RF RX AM/FM 64MHZ-108MHZ 40QFN / series RF Receiver AM, FM 64MHz ~ 108MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4769-A41-GMR
Skyworks Solutions Inc.
RF RECEIVER 64MHZ-108MHZ 40QFN / series RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4762-A42-AM
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4767-A20-AM
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 20QFN / series RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4730-D50-GM
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Need more? Email Us
ECAD model for SI4735-C40-GU
Silicon Labs
RF RCVR FSK 315MHZ/434MHZ 20QFN / series RF Receiver FSK 315MHz, 434MHz -104dBm 10kbps PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4311-B12-GMR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention