EN
  • EN
  • DE

DC2279A

Part No DC2279A
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description DEMO BOARD FOR LT3088EDD / LT3088 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr Analog Devices Inc.
Package Box
Channels per IC 1 - Single
Voltage - Output 1.2V, 1.5V, 1.8V, 2.5V, 3.3V or 5V
Current - Output 800mA
Voltage - Input 1.6V ~ 36V
Regulator Type Positive Adjustable
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3088
Base Product Number DC2279
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-DC2279A
Standard Package 1
Win Source Part Number 991449-DC2279A
Ultra Librarian 3D Model Ultra Librarian DC2279A CAD Model

Description

The DC2279A from Analog Devices Inc. is a high-performance, versatile demonstration board designed for the LTC3887 dual-output, multiphase synchronous step-down DC/DC controller. This advanced product is engineered to showcase the capabilities of the LTC3887 when used in conjunction with power management design tools such as LTpowerPlay. It provides an excellent platform for engineers to evaluate and develop power management solutions for a wide range of applications.

Key Features

  • Dual-Output Controller: The LTC3887 controller on the DC2279A can manage two separate output voltages, offering flexibility for various power supply designs.
  • Multiphase Operation: Multiphase operation reduces input and output ripple, improves transient response, and allows for higher power output.
  • Digital Interface: With the onboard EEPROM, users can save configurations and access the full suite of features offered by the LTC3887 through the I2C/SMBus/PMBus-compatible serial interface.
  • LTpowerPlay Compatible: LTpowerPlay software provides a user-friendly interface for device configuration, data logging, and performance monitoring, simplifying the development process.
  • Onboard Components: High-quality capacitors, inductors, and power blocks ensure reliable operation and showcase the LTC3887's capabilities in a realistic setting.

Applications

The DC2279A is suited for a variety of applications, including:

  • Datacom and Telecom Power Systems
  • FPGA and ASIC Power Supplies
  • Industrial and Medical Equipment
  • High-Density Distributed Power Systems

Technical Specifications

  • Input Voltage Range: 4.5V to 24V
  • Output Voltage Range: 0.5V to 5.5V
  • Output Current: Up to 20A per phase
  • Phases: Up to 6-phase operation

The DC2279A is not only a testament to Analog Devices Inc.'s commitment to quality and performance but also an indispensable tool for designers looking to push the boundaries of power management technology.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2183
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess