EN
  • EN
  • DE

SN74LS125A

Part No SN74LS125A
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description LOW POWER SCHOTTKY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1254835-SN74LS125A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian SN74LS125A CAD Model

Description

ON Semiconductor SN74LS125A Quad Bus Buffer Gates

The SN74LS125A device from ON Semiconductor is a high-performance, quad bus buffer gate integrated circuit designed to offer both high-speed and low-power consumption for a wide range of digital applications. This versatile chip features four independent buffer gates with 3-state outputs, making it an ideal choice for driving bus lines or buffer memory address registers.

Constructed with Bipolar Junction Technology, the SN74LS125A ensures reliable operation and fast switching characteristics. Each buffer gate has a separate output enable input, which controls whether the output is in the active high impedance state or is driving the bus. This functionality is crucial for preventing bus contention and allows for greater flexibility in bus management within digital systems.

The 3-state outputs of the SN74LS125A can deliver 15 mA of sink current and 20 mA of source current, providing sufficient drive capability for most applications. Moreover, the device can operate over a wide voltage range from 4.75V to 5.25V, which aligns with standard TTL power supply levels, ensuring compatibility with a variety of TTL logic families.

With its low power consumption and ability to operate at temperatures ranging from 0°C to 70°C, the SN74LS125A is suitable for use in a diverse array of environments and applications. It is commonly used in digital systems where buffer elements are needed to increase the load-driving capacity without significantly increasing power consumption.

The SN74LS125A comes in a standard 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into both prototyping environments and production-level PCB designs. Its industry-standard pinout ensures that it can be a drop-in replacement for many other similar buffer gate ICs, simplifying the design and upgrade process for engineers and hobbyists alike.

In summary, the SN74LS125A from ON Semiconductor is a robust and versatile quad bus buffer gate that offers a combination of high-speed operation, low power consumption, and reliable performance, making it an excellent choice for driving bus lines in digital systems.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Toko America Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3396 $59.4300
415+ $0.2795 $115.9925
645+ $0.2703 $174.3435
885+ $0.2622 $232.0470
1,145+ $0.2529 $289.5705
1,535+ $0.2264 $347.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess