EN
  • EN
  • DE

MIC94305YCS-TR

Part No MIC94305YCS-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Ripple Blocker™
Package Reel - TR
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-UFBGA, WLCSP
Case / Package 6-WLCSP (0.84x1.32)
Family Name MIC94305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4160-2, 576-4160-1, MIC94305YCS TR, MIC94305YCSTR, 576-4160-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927156-MIC94305YCS-TR
Ultra Librarian 3D Model Ultra Librarian MIC94305YCS-TR CAD Model

Description

Product Overview

The MIC94305YCS-TR is a high-performance, adjustable output, low-dropout regulator (LDO) from Microchip Technology. Designed for advanced power management, this LDO offers a compact solution for applications that require a low voltage supply from a higher voltage input. It is well-suited for battery-operated devices, portable electronics, and other systems where energy efficiency is paramount.

Key Features

  • Adjustable Output: The MIC94305YCS-TR provides an adjustable output voltage that can be tailored to the needs of the specific application, offering flexibility and precision in power supply design.
  • Low Dropout: With its low dropout performance, the MIC94305YCS-TR maintains regulation with minimal difference between the input and output voltages, which is essential for maximizing battery life in portable applications.
  • High Accuracy: This LDO features high accuracy in output voltage regulation, ensuring reliable and consistent power supply to sensitive electronic components.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to safeguard against overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Current Limit Protection: Integrated current limit protection prevents damage to the device from overcurrent conditions, contributing to the overall safety of the application.

Applications

The MIC94305YCS-TR is versatile and can be used in a wide range of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Portable Instruments

Product Specifications

The MIC94305YCS-TR is offered in a compact, surface-mount package, making it ideal for space-constrained applications. It operates over a wide input voltage range and offers excellent transient response, helping to maintain stable output voltage during rapid load changes. The device is also characterized by low quiescent current, contributing to minimal power loss during operation and extending the battery life of portable devices.

Ordering Information

The product is available in tape and reel format, denoted by the "-TR" suffix, facilitating automated assembly processes for high-volume manufacturing. Microchip Technology's commitment to quality ensures that each MIC94305YCS-TR LDO regulator meets stringent performance criteria and is backed by the company's comprehensive technical support.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess