EN
  • EN
  • DE

MIC94071YMT-TR

Part No MIC94071YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER SWITCH HI SIDE 4-TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 100 mOhm
Input Type Non-Inverting
Features Load Discharge
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 4-TMLF (1.2x1.6)
Win Source Part Number 003569-MIC94071YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC94071YMT-TR CAD Model

Description

Microchip Technology's MIC94071YMT-TR

The MIC94071YMT-TR is a high-performance, fully integrated load switch from Microchip Technology, designed for advanced power management solutions in a variety of applications. This device offers a compact and efficient way to control power distribution in electronic circuits, ensuring that systems operate with optimal energy efficiency and reliability.

Key Features

  • Low On-Resistance: The MIC94071YMT-TR boasts an ultra-low on-resistance (RON) which minimizes power loss and ensures efficient operation, making it ideal for battery-powered devices where power conservation is crucial.
  • Input Voltage Range: With an input voltage range of 1.7V to 5.5V, this load switch is versatile and can be used in a wide array of applications, from small handheld devices to larger, more power-intensive equipment.
  • Fast Switching: The device provides fast switching speeds, which is essential for applications that require rapid power cycling or for those that need to minimize power-on delays.
  • Current Limiting: The built-in current limiting feature protects the device and the load from damage due to overcurrent conditions, adding an extra layer of safety to your electronic design.
  • Thermal Shutdown: Safety is further enhanced by the thermal shutdown mechanism, which prevents overheating and potential thermal damage by automatically turning off the switch if the junction temperature exceeds safe limits.
  • Packaging: The MIC94071YMT-TR comes in a compact, 6-pin 2x2mm TMLF® package, which is ideal for space-constrained applications.

Applications

The versatility of the MIC94071YMT-TR load switch makes it suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Wireless Modules
  • Power Management for Peripheral Ports

Whether you are designing a state-of-the-art smartphone, a GPS tracking device, or managing power for peripheral ports, the MIC94071YMT-TR from Microchip Technology provides a sophisticated solution that ensures both protection and efficiency for your electronic designs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8277 $57.9390
175+ $0.6791 $118.8425
265+ $0.6580 $174.3700
365+ $0.6368 $232.4320
470+ $0.6155 $289.2850
630+ $0.5519 $347.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,077 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess