EN
  • EN
  • DE

PS2701-1Q

Part No PS2701-1Q
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352167-PS2701-1Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2701-1Q CAD Model

Description

The PS2701-1Q is a high-performance, single-channel, high-speed Optocoupler manufactured by CEL (California Eastern Laboratories). It is designed for applications requiring reinforced isolation and high-speed data transfer. This optocoupler provides reliable signal transfer between circuits with different voltage levels while maintaining a high degree of electrical isolation.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals in industrial automation systems.
  • Inverters: Provides reinforced isolation in inverter circuits for motor control applications.
  • Measuring Instruments: Isolates sensitive measurement circuits from high-voltage sections, ensuring accurate readings.
  • Power Supplies: Used for feedback isolation and control in switched-mode power supplies, enhancing safety and reliability.
  • FA Networks: Isolates communication lines in factory automation networks, protecting against electrical noise and surges.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation, typically meeting reinforced insulation standards.
  • High-Speed Switching: Enables fast data transfer rates, suitable for high-speed communication and control applications.
  • Compact Package: Designed for high-density mounting, saving valuable board space.
  • Low Input Current: Minimizes power consumption, contributing to energy efficiency.
  • Pb-Free Construction: Compliant with environmental regulations, ensuring eco-friendly operation.

Benefits:

  • Enhanced Safety: Provides reinforced isolation, ensuring safety in high-voltage and noisy environments.
  • Improved Performance: High-speed switching capabilities enable faster and more efficient data transmission.
  • Space Saving: Compact package design allows for high-density mounting, optimizing board layout.
  • Reduced Power Consumption: Low input current minimizes power usage, reducing overall system power consumption.
  • Environmental Compliance: Pb-free construction ensures compliance with environmental standards, promoting sustainability.

Additional Details:

The PS2701-1Q utilizes an LED on the input side and a phototransistor on the output side to achieve optical isolation. The 'Q' designation often indicates that this part has undergone enhanced quality testing or screening processes to ensure high reliability. Key specifications include a high isolation voltage (often exceeding 5 kVrms), a high current transfer ratio (CTR), and a wide operating temperature range. The package is typically a small outline package (SOP) or similar, designed for surface mount assembly. The PS2701-1Q is designed to meet stringent industrial safety standards, making it suitable for demanding applications requiring robust isolation. For specific electrical characteristics and detailed specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess