EN
  • EN
  • DE

MIC94070YMT-TR

Part No MIC94070YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 4TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 4-UFDFN Exposed Pad, 4-TMLF®
Case / Package 4-TMLF® (1.2x1.6)
Family Name MIC94070
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3585-1, 1611-MIC94070YMT-DKR, 1611-MIC94070YMT-DKR-ND, 576-3585-2, 1611-MIC94070YMT-CT, 1611-MIC94070YMT-DKRINACTIVE, MIC94070YMTTR, 576-3585-6, MIC94070YMT TR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884847-MIC94070YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC94070YMT-TR CAD Model

Description

Microchip Technology MIC94070YMT-TR

The MIC94070YMT-TR is a high-performance, fully integrated load switch from Microchip Technology, designed to provide a compact and efficient solution for power management in a wide range of electronic applications. This advanced component is part of Microchip's portfolio of power management solutions, which are known for their reliability and innovation.

Key Features:

  • Low On-Resistance: The MIC94070YMT-TR features a low on-resistance (RON) which ensures minimal voltage drop and power loss when the switch is in the ON state, enhancing overall system efficiency.
  • Input Voltage Range: It operates over a wide input voltage range, making it suitable for various applications that require different voltage levels.
  • High Current Capability: This load switch can handle high current loads, which is essential for applications that demand robust power delivery.
  • Fast Switching: The device offers fast switching speeds, which is critical for applications where quick power-up and power-down sequences are necessary.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device and the load from damage due to excessive heat.
  • Controlled Slew Rate: The MIC94070YMT-TR is designed with a controlled slew rate to minimize inrush current, which can be beneficial in reducing noise and voltage spikes on the power line.

Applications:

The MIC94070YMT-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable electronic devices
  • Power distribution systems
  • Battery-powered equipment
  • Smartphones and tablets
  • Industrial and automotive systems

Package and Quality:

The device is offered in a compact, 6-pin 2x2mm TDFN package, which is ideal for space-constrained applications. The MIC94070YMT-TR is also available in tape and reel packaging, denoted by the "-TR" suffix, which facilitates automated manufacturing processes. Microchip Technology ensures high-quality standards, and this product is subjected to rigorous testing to maintain reliability and performance across various conditions.

With its robust feature set and Microchip's commitment to quality, the MIC94070YMT-TR load switch is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6324 $50.5920
195+ $0.5189 $101.1855
300+ $0.5027 $150.8100
415+ $0.4865 $201.8975
535+ $0.4703 $251.6105
715+ $0.4216 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,488 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess