EN
  • EN
  • DE

MIC94063YML TR

Part No MIC94063YML TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER SWITCH HI SIDE 4-TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 85 mOhm
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 4-TMLF (1.2x1.6)
Win Source Part Number 123480-MIC94063YML TR
Ultra Librarian 3D Model Ultra Librarian MIC94063YML TR CAD Model

Description

The MIC94063YML TR from Microchip Technology is a high-performance, integrated circuit designed to meet the needs of modern electronic applications. This device is a part of Microchip's family of load switch ICs, providing a compact and efficient solution for power management in a wide range of devices.

Key Features

  • High-Side Switch: The MIC94063YML TR acts as a high-side switch, allowing for power distribution and management in a circuit without the need for complex external drivers.
  • Low On-Resistance: The device boasts a low on-resistance (RON), which enhances efficiency by minimizing voltage drop and power loss when the switch is in the 'on' state.
  • Load Current Capability: It is capable of handling substantial load currents, making it suitable for a variety of applications, from portable devices to larger electronic systems.
  • Fast Switching: The MIC94063YML TR offers fast switching speeds, which is critical for applications requiring quick response times.
  • Controlled Slew Rate: The controlled slew rate reduces inrush current, which can be beneficial in preventing glitches and noise in sensitive electronic circuits.
  • Thermal Shutdown: The device includes a thermal shutdown feature, providing protection against overheating and enhancing the overall reliability of the system it is integrated into.
  • Small Form Factor: The IC comes in a compact MLF® package, which is ideal for space-constrained applications.

Applications

The MIC94063YML TR is versatile and can be used in various applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wireless and GPS modules
  • Power distribution controls
  • Battery-operated devices
  • Computer peripherals

With its robust design and high efficiency, the MIC94063YML TR is a reliable choice for designers looking to optimize power management in their electronic projects. Microchip Technology's commitment to quality ensures that this load switch IC will perform consistently, providing a dependable solution for power control needs.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess