EN
  • EN
  • DE

MIC94060YML TR

Part No MIC94060YML TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER SWITCH HI SIDE 4-TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 85 mOhm
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 4-TMLF (1.2x1.6)
Win Source Part Number 115630-MIC94060YML TR
Ultra Librarian 3D Model Ultra Librarian MIC94060YML TR CAD Model

Description

Microchip Technology MIC94060YML TR - High-Side Load Switch

The MIC94060YML TR from Microchip Technology is a high-side load switch designed for operation from 1.7V to 5.5V, making it ideal for battery-powered and portable applications. This load switch provides a compact and efficient way to control power to a subsystem or an IC, without the need for an external MOSFET and its associated gate drive circuitry.

The MIC94060YML TR is housed in a small 6-pin 1.2mm x 1.6mm Thin MLF® package, which is perfect for space-constrained applications. This load switch features a low on-resistance of 65mΩ typical at 5.5V, ensuring minimal voltage drop and power loss across the switch when it is in the ON state. The low on-resistance also helps in maintaining high efficiency, which is critical in battery-operated devices to maximize battery life.

One of the key features of the MIC94060YML TR is its fast turn-on time of 25µs, which allows for quick power-up of connected loads. Additionally, it includes an active high enable input that simplifies interfacing with microcontrollers or other control logic. This product also boasts an integrated slew rate control, which minimizes inrush current during turn-on, thereby reducing the impact on the power source and preventing voltage droops that could cause system instability.

The device is designed with built-in protection features, including over-temperature shutdown, to safeguard the load switch and the downstream components from excessive heat. Furthermore, the MIC94060YML TR is fully specified from -40°C to +125°C, which ensures reliable operation over a wide temperature range, suitable for industrial and automotive applications.

Overall, the Microchip Technology MIC94060YML TR is a robust and reliable solution for power distribution and management in a wide range of electronic devices. Its small footprint, ease of use, and comprehensive protection features make it an excellent choice for designers looking to optimize their power architecture with minimal external components.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess