EN
  • EN
  • DE

MIC94041YFL-TR

Part No MIC94041YFL-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 4MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 3A
Rds On (Typ) 28mOhm
Input Type Non-Inverting
Features Load Discharge
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 4-WQFN, 4-MLF
Supplier Device Package 4-MLF (1.2x1.2)
Mounting Style SMD
Part Number Series MIC94041
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807344-MIC94041YFL-TR
Ultra Librarian 3D Model Ultra Librarian MIC94041YFL-TR CAD Model

Description

The MIC94041YFL-TR from Microchip Technology is a versatile, high-performance load switch designed for operation in a wide range of applications. This advanced component is a key solution for power management challenges, providing efficient control of power distribution in electronic systems.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RON) that minimizes power loss and improves efficiency, making it ideal for battery-powered applications where power conservation is critical.
  • Input Voltage Range: It operates over an input voltage range of 1.7V to 5.5V, accommodating a variety of power sources and ensuring compatibility with both low and standard voltage logic levels.
  • High Current Capability: The MIC94041YFL-TR can handle continuous currents up to 2A, making it suitable for high-power applications.
  • Fast Switching: The device provides fast switching speeds, which are essential for applications requiring quick response times.
  • Thermal Shutdown Protection: To prevent overheating, the MIC94041YFL-TR includes thermal shutdown protection that automatically turns off the switch if the junction temperature exceeds safe operating limits.
  • Low Quiescent Current: The quiescent current is extremely low, which helps to extend battery life in portable devices.

Applications

The MIC94041YFL-TR is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless and GPS Modules
  • Power Management Systems
  • Battery Management Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC94041YFL-TR is no exception. It is available in a small 1.2mm x 1.6mm thin DFN package, making it easy to incorporate into space-constrained designs. The device is also RoHS compliant and lead-free, ensuring it meets current environmental standards. The "TR" suffix indicates that the product is offered in tape and reel packaging, which facilitates automated assembly processes for high-volume production.

With its robust feature set and reliable performance, the MIC94041YFL-TR is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3330 $53.3200
95+ $1.0938 $103.9110
145+ $1.0596 $153.6420
200+ $1.0254 $205.0800
255+ $0.9912 $252.7560
340+ $0.8887 $302.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,716 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess