EN
  • EN
  • DE

MIC94002BLM

Part No MIC94002BLM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual P-Channel MOSFET Not Recommended for New Designs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 320055-MIC94002BLM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC94002BLM CAD Model

Description

Product Overview: MIC94002BLM from Microchip Technology

The MIC94002BLM is a high-performance, feature-rich load switch designed by Microchip Technology, a leader in the semiconductor industry. This device offers a compact and efficient solution for power distribution and management in a wide range of applications, from portable electronics to industrial systems.

With its low on-resistance, the MIC94002BLM ensures minimal voltage drop and power loss, making it an ideal choice for systems where power efficiency is critical. The load switch supports a continuous current of up to 2A, allowing it to handle moderate loads with ease. Additionally, the device operates over an input voltage range from 1.7V to 5.5V, providing the flexibility needed to support various power sources, including single-cell lithium-ion batteries.

The MIC94002BLM is equipped with a slew rate-controlled turn-on feature, which helps to minimize inrush current and prevent system voltage droop during power-up. This characteristic is particularly useful in sensitive applications where maintaining a stable power supply is paramount.

Safety is a top priority for Microchip Technology, and the MIC94002BLM incorporates several protective features. Over-current protection guards the device and the load against excessive currents, while thermal shutdown ensures the device remains within safe operating temperature limits. The load switch also includes under-voltage lockout, which disables the output when the input voltage falls below a certain threshold, protecting both the load and the switch.

The MIC94002BLM comes in an ultra-small 1.2mm x 1.2mm thin DFN package, making it an excellent choice for space-constrained applications. Its compact footprint and low profile allow designers to maximize board space without compromising on performance.

In summary, the MIC94002BLM from Microchip Technology is a versatile and reliable load switch that offers efficient power distribution, robust protection features, and a compact design. It is suitable for a broad array of applications, and its high-quality construction ensures long-term reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess