EN
  • EN
  • DE

MIC923BC5-TR

Part No MIC923BC5-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit SC-70-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Teeny™
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2200V/µs
Gain Bandwidth Product 410 MHz
Current - Input Bias 1.7 µA
Voltage - Input Offset 400 µV
Current - Supply 2.5mA
Current - Output / Channel 84 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 18 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MIC923
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342926-MIC923BC5-TR
Ultra Librarian 3D Model Ultra Librarian MIC923BC5-TR CAD Model

Description

MIC923BC5-TR Product Image

The MIC923BC5-TR from Microchip Technology is a high-performance, precision voltage reference in a small SOT-23-5 package. This product is designed to provide a stable and accurate reference voltage for analog-to-digital converters, digital-to-analog converters, and other voltage-sensitive components within your electronic systems.

Key Features:

  • Precision Voltage: The MIC923BC5-TR offers a precise output voltage, providing a stable reference for critical applications.
  • Low Dropout Voltage: It operates with a very low dropout voltage, making it suitable for systems with tight power supply constraints.
  • Low Power Consumption: The device is optimized for low power consumption, which is ideal for battery-powered applications.
  • Temperature Compensated: This voltage reference is temperature compensated, ensuring reliable operation over a wide temperature range.
  • Extended Operating Range: With an operating range that caters to various applications, the MIC923BC5-TR is versatile for multiple uses.

Applications:

The MIC923BC5-TR is suitable for a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial control systems
  • Precision power supplies

Product Specifications:

Parameter Value
Package Type SOT-23-5
Output Voltage Specific to Part Number
Operating Temperature Range -40°C to +85°C
Supply Voltage Range Specific to Part Number

For more detailed information, refer to the MIC923BC5-TR datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess