EN
  • EN
  • DE

MIC916BQS

Part No MIC916BQS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 135MHZ 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Amplifier Type Voltage Feedback
Number of Circuits 3
Slew Rate 270 V/μs
Gain Bandwidth Product (GBP) 135MHz
-3db Bandwidth 192MHz
Current - Input Bias 3.5μA
Voltage - Input Offset 1mV
Operating Supply Current 2.5mA
Channel Output Current 90mA
Supply Voltage - Operating ±2.5 V to 9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 003554-MIC916BQS
Ultra Librarian 3D Model Ultra Librarian MIC916BQS CAD Model

Description

The MIC916BQS from Microchip Technology is a versatile and high-performance operational amplifier designed for a wide range of applications. This precision op-amp features a low-power design, making it an ideal choice for battery-powered devices and energy-efficient electronics.

Key Features

  • Low Quiescent Current: The MIC916BQS is engineered to consume minimal power, with a quiescent current as low as 150 µA, which helps to extend battery life in portable devices.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range from 2.7V to 12V, providing design flexibility for various applications.
  • High Output Drive Capability: This op-amp can deliver a high output current, making it suitable for driving heavy loads.
  • Stable with Capacitive Loads: The MIC916BQS is designed to be stable with capacitive loads, ensuring reliable performance in applications that involve capacitive sensors or long cables.
  • Low Input Bias Current: With its low input bias current, this operational amplifier is well-suited for precision analog circuits and sensor interfaces.

Applications

The MIC916BQS is a versatile component that can be used in a multitude of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Audio Amplification
  • Analog Filters
  • Sensor Interfaces

Package and Quality

Microchip Technology has packaged the MIC916BQS in a compact QSOP-16 package, which is conducive for space-constrained applications. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range.

As with all Microchip products, the MIC916BQS is manufactured to high-quality standards, ensuring dependable operation and longevity in your electronic designs. Whether you're developing consumer electronics, industrial control systems, or medical devices, the MIC916BQS operational amplifier from Microchip Technology is a reliable and efficient solution for your analog circuit needs.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8813 $65.2878
13+ $8.9282 $116.0666
21+ $8.6498 $181.6458
28+ $8.3703 $234.3684
36+ $8.0919 $291.3084
48+ $7.2546 $348.2208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess