EN
  • EN
  • DE

MIC864YM

Part No MIC864YM
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual 350kHz Rail-to-Rail Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.2V/μs
Gain Bandwidth Product 350kHz
Current - Input Bias 2.5pA
Voltage - Input Offset 2mV
Supply Current 33μA
Current - Output / Channel 23mA
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC864
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 725201-MIC864YM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC864YM CAD Model

Description

Introducing the MIC864YM from Microchip Technology

The MIC864YM is a versatile and high-performance operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is part of Microchip's extensive range of analog devices, known for their reliability and precision.

Key Features:

  • Low Power Consumption: The MIC864YM is designed for applications that require efficient power usage without compromising performance. It is an ideal choice for battery-powered devices and energy-sensitive applications.
  • Wide Bandwidth: Offering a wide bandwidth, this op-amp is suitable for a variety of applications that require fast signal processing. This makes it an excellent choice for audio processing, video equipment, and communication systems.
  • High Output Drive: With its high output drive capability, the MIC864YM can handle heavy loads with ease. This feature is particularly beneficial for driving larger capacitive loads or for applications that require a strong signal output.
  • Stable Operation: The op-amp is designed to operate stably with capacitive loads, ensuring consistent performance and reducing the likelihood of oscillations or instability in your circuit.

Applications:

The MIC864YM is a versatile component suitable for a wide range of applications, including:

  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Audio electronics
  • Test and measurement equipment
  • Portable devices

Technical Specifications:

Equipped with advanced technical specifications, the MIC864YM ensures high performance in various applications:

  • Supply Voltage Range: Specified for optimal operation across a range of voltages.
  • Operating Temperature Range: Capable of performing in diverse environmental conditions.
  • Package Options: Available in various package types to suit different assembly and application requirements.

The MIC864YM from Microchip Technology embodies the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing sophisticated audio equipment, precision measurement devices, or any other application that demands top-notch analog performance, the MIC864YM is a solid choice that delivers both efficiency and power.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5340 $61.3600
95+ $1.2587 $119.5765
145+ $1.2194 $176.8130
200+ $1.1801 $236.0200
255+ $1.1407 $290.8785
340+ $1.0226 $347.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess