EN
  • EN
  • DE

MIC842HYMT-TR

Part No MIC842HYMT-TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR MICROPWR 4TDFN / Comparator with Voltage Reference Push-Pull 4-TDFN (1.2x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Microchip Technology
Series Teeny™
Package Tape & Reel
Type with Voltage Reference
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.5V ~ 5.5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 3.2µA
Propagation Delay (Max) 12µs
Hysteresis 20mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 4-UFDFN Exposed Pad
Mounting SMD (SMT)
Supplier Device Package 4-TDFN (1.2x1.6)
Base Product Number MIC842
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC842HYMT-CT,MIC842HYMTTR,MIC842HYMTTR-ND,MIC842HYMT-DKR
Standard Package 5,000
Win Source Part Number 1111375-MIC842HYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC842HYMT-TR CAD Model

Description

Microchip Technology's MIC842HYMT-TR Voltage Comparator

The MIC842HYMT-TR is a highly precise voltage comparator from Microchip Technology, designed to provide reliable and accurate voltage level detection. This component is ideal for a wide range of applications, including battery-powered devices, portable electronics, and control systems where precise voltage monitoring is crucial.

At the heart of the MIC842HYMT-TR is its ability to compare two input voltage levels and provide a digital output signal that indicates which input is higher. The device features a push-pull output stage, which means it can directly drive a load without the need for an external pull-up resistor. This push-pull configuration ensures quick response times and low power consumption, making it suitable for power-sensitive applications.

The comparator operates over a wide supply voltage range from 1.4V to 5.5V, allowing it to be used in systems with varying power supplies. This flexibility is complemented by its low quiescent current, typically just 4μA, further contributing to its energy-efficient operation. Additionally, it boasts a fast propagation delay of approximately 4μs, which is essential for applications where timing is critical.

Microchip Technology's MIC842HYMT-TR is offered in a compact 5-lead SOT-23 package, making it an excellent choice for space-constrained designs. Its small footprint does not compromise its performance, as it still delivers high accuracy with an input offset voltage of only 1.5mV max at 25°C.

For enhanced versatility, this voltage comparator also includes an internal hysteresis feature that helps to prevent output toggling due to noise when the input voltages are close to each other. This makes the MIC842HYMT-TR particularly useful in noisy environments where stable output is necessary.

Overall, the MIC842HYMT-TR from Microchip Technology is a robust and precise component that offers designers a reliable solution for voltage comparison tasks. Its low power consumption, fast response time, and small package size make it a smart choice for modern electronic applications where efficiency and accuracy are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess