EN
  • EN
  • DE

MIC803-31D2VM3-TR

Part No MIC803-31D2VM3-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1077225-MIC803-31D2VM3-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC803-31D2VM3-TR CAD Model

Description

Product Overview: MIC803-31D2VM3-TR by Microchip Technology

The MIC803-31D2VM3-TR is a high-quality voltage supervisor component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and efficient device is designed to monitor the power supply voltage of digital systems, providing a crucial layer of protection against low voltage conditions which can lead to system instability and data corruption.

Key Features and Benefits

  • Precision Voltage Monitoring: The MIC803-31D2VM3-TR is engineered to monitor 3.1 volts power supplies with a tight threshold accuracy of ±2.5%, ensuring reliable operation of the system it is protecting.
  • Low Power Consumption: With quiescent current as low as 3.5 µA, this device is an excellent choice for power-sensitive applications, contributing to overall energy efficiency.
  • Fast Response Time: The supervisor features a fast response time to under-voltage conditions, typically asserting a reset signal within 20 µs, which allows systems to react quickly to power anomalies.
  • Manual Reset Input: An active-low manual reset input provides a convenient way to initiate a system reset, enhancing system control and diagnostic capabilities.
  • Built-in Hysteresis: The inclusion of built-in hysteresis helps to prevent false triggering due to transient conditions or noise on the monitored supply line.
  • Compact SOT-23 Packaging: The MIC803-31D2VM3-TR comes in a small SOT-23 package, making it suitable for space-constrained applications without compromising performance.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, accommodating various environmental conditions.

Applications

The MIC803-31D2VM3-TR is versatile and can be used across a broad range of applications. It is particularly useful in:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial control systems
  • Automotive systems

With its precise voltage monitoring and robust feature set, the MIC803-31D2VM3-TR from Microchip Technology is an essential component for ensuring the reliability and stability of electronic systems across a multitude of industries.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6372 $50.9760
195+ $0.5228 $101.9460
300+ $0.5065 $151.9500
410+ $0.4901 $200.9410
530+ $0.4738 $251.1140
710+ $0.4248 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess