EN
  • EN
  • DE

MIC7122BMM

Part No MIC7122BMM
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Rail-to-Rail Dual Op Amp Preliminary Information | IC OPAMP GP 2 CIRCUIT 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.5V/μs
Gain Bandwidth Product 420kHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Supply Current 900μA
Current - Output / Channel 250mA
Supply Voltage , Single/Dual (±) 2.2V ~ 15V, ±1.1V ~ 7.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC7111
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1223291-MIC7122BMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC7122BMM CAD Model

Description

Microchip Technology MIC7122BMM Overview

The MIC7122BMM from Microchip Technology is a high-performance operational amplifier (op-amp) designed to cater to a wide range of applications that demand accuracy, stability, and low power consumption. This device is part of Microchip's family of op-amps that provide designers with solutions for precision analog processing.

Key Features

  • Low Power Consumption: The MIC7122BMM is engineered for battery-powered and portable applications, ensuring minimal power drain with its low quiescent current.
  • High Output Drive Capability: This op-amp is capable of delivering a high output current, making it suitable for driving heavy loads without compromising its performance.
  • Single Supply Operation: It operates from a single power supply, ranging from 2.5V to 5.5V, which simplifies the power supply design and is ideal for handheld and portable devices.
  • Stable with Capacitive Loads: The MIC7122BMM is designed to be stable when driving capacitive loads, a common scenario in modern electronic circuits, ensuring reliable performance in a variety of applications.
  • Rail-to-Rail Output: The rail-to-rail output stage of the MIC7122BMM allows for a wider dynamic range, making full use of the supply voltage in signal processing tasks.

Applications

  • Battery-powered devices
  • Portable instrumentation
  • Data acquisition systems
  • Analog filters
  • Sensor interfaces
  • Audio electronics

Package and Reliability

The MIC7122BMM is available in an 8-pin MSOP (Micro Small Outline Package) that is both space-saving and suitable for compact PCB layouts. Microchip Technology ensures that their products meet high reliability standards, and the MIC7122BMM is no exception, providing consistent performance across a wide range of operating conditions.

In summary, the MIC7122BMM operational amplifier from Microchip Technology is a versatile, low-power, and reliable component that is well-suited for a variety of electronic applications requiring precision signal amplification.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2056 $58.5960
685+ $0.1688 $115.6280
1,065+ $0.1635 $174.1275
1,460+ $0.1582 $230.9720
1,890+ $0.1529 $288.9810
2,530+ $0.1371 $346.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess