EN
  • EN
  • DE

MIC706RM TR

Part No MIC706RM TR
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 230925-MIC706RM TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC706RM TR CAD Model

Description

Microchip Technology's MIC706RM TR: A Robust Power Management Solution

The MIC706RM TR from Microchip Technology is a versatile and reliable power management integrated circuit designed to cater to a wide array of applications. This device is specifically engineered to provide efficient power supervision functions that are crucial for enhancing the performance and reliability of electronic systems.

At the core of the MIC706RM TR's functionality is its dual voltage supervisor capability. It is designed to monitor two voltage levels, ensuring that both remain within specified thresholds for the proper operation of digital systems. This makes it an ideal choice for systems that require simultaneous supervision of core and I/O voltages, or any two separate voltage sources.

The MIC706RM TR offers a precision voltage monitoring feature, which is critical for applications where consistent and accurate voltage levels are a must. This precision ensures that the system is protected from undesired under-voltage conditions that could potentially lead to system instability or data corruption.

Another standout feature of the MIC706RM TR is its programmable delay timer. This allows designers to set specific time intervals before the reset signal is de-asserted, providing additional control over the system's power-up sequences. This programmability is particularly useful in complex systems where different components require varied stabilization times before they are ready for operation.

The device is also equipped with a manual reset input, which provides an external method to initiate a system reset. This is a valuable feature for maintenance or troubleshooting purposes, allowing operators to manually trigger a reset without the need for software intervention.

Furthermore, the MIC706RM TR's low power consumption makes it an energy-efficient choice for battery-powered devices, contributing to longer battery life and reduced power costs. Its compact SOT-23 package ensures minimal footprint on the PCB, making it suitable for space-constrained applications.

In conclusion, Microchip Technology's MIC706RM TR is a robust power management solution that offers a combination of precision, flexibility, and efficiency, making it a go-to choice for engineers looking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $3.7539
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess