EN
  • EN
  • DE

MIC6315-30D2UY-TR

Part No MIC6315-30D2UY-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GEN 3.00V VTH SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 099986-MIC6315-30D2UY-TR
Ultra Librarian 3D Model Ultra Librarian MIC6315-30D2UY-TR CAD Model

Description

Product Overview: MIC6315-30D2UY-TR

The MIC6315-30D2UY-TR is a high-quality, low-power voltage supervisor component designed and manufactured by Microchip Technology. This device is specifically engineered to monitor voltage levels in digital systems and ensure proper system operation by providing a reset signal whenever necessary. It is an ideal solution for managing microprocessor and microcontroller power supplies, ensuring that systems operate reliably within their specified voltage ranges.

Key Features

  • Voltage Threshold: The MIC6315-30D2UY-TR has a preset threshold voltage of 3.0V, providing a precise monitoring solution for 3V systems.
  • Low Power Consumption: This device is designed for power-sensitive applications, with a typical supply current of just 1.0 μA, making it suitable for battery-operated devices.
  • Reset Timeout: It features a 140 ms minimum reset timeout duration, which ensures that the system has sufficient time to stabilize before resuming operation after a voltage drop.
  • Operating Temperature Range: The supervisor operates over a wide temperature range of -40°C to +85°C, allowing for use in various environmental conditions.
  • Packaging: The component is available in a small 4-pin SOT-143 package, making it convenient for space-constrained applications.
  • Output Type: It provides an active-low, open-drain reset output, which can be easily interfaced with other components in the system.

Applications

The MIC6315-30D2UY-TR is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered electronics
  • Embedded systems
  • Microprocessor/microcontroller systems
  • Industrial controls
  • Automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC6315-30D2UY-TR is no exception. It is built to meet the stringent requirements of industrial and automotive applications, ensuring that it can withstand challenging conditions while maintaining performance.

With its precise voltage monitoring capabilities and low power consumption, the MIC6315-30D2UY-TR is an excellent choice for designers looking to enhance system reliability and protect against the potential pitfalls of undervoltage conditions.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4581 $59.5530
310+ $0.3760 $116.5600
480+ $0.3642 $174.8160
660+ $0.3524 $232.5840
850+ $0.3407 $289.5950
1,135+ $0.3054 $346.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess