EN
  • EN
  • DE

MIC6315-26D4UTR

Part No MIC6315-26D4UTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR MICROPROCES RESET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.1s Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143
Base Product Number MIC6315
Standard Package 1,664 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 927138-MIC6315-26D4UTR
Ultra Librarian 3D Model Ultra Librarian MIC6315-26D4UTR CAD Model

Description

Product Overview: MIC6315-26D4UTR by Microchip Technology

The MIC6315-26D4UTR is a robust, high-performance integrated circuit from the reputable Microchip Technology. This device is designed to cater to the demanding needs of modern electronic systems, offering a reliable power management solution. The MIC6315-26D4UTR is part of Microchip's family of supervisory circuits that ensure reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive digital systems.

Key Features

  • Voltage Monitoring: The MIC6315-26D4UTR monitors a 2.63V threshold voltage, providing a precision voltage supervision that is critical for sensitive electronic components.
  • Reset Timeout: It features an active-low reset output with a built-in delay, ensuring system stability by providing sufficient time for the µP/MCU to initialize during power-up, power-down, or brown-out conditions.
  • Low Power Consumption: The device is designed for low-power operation, which makes it an excellent choice for battery-operated and portable devices, minimizing power drain and extending operational life.
  • High Accuracy: With tight reset threshold accuracy, the MIC6315-26D4UTR ensures device reliability and prevents system errors due to power supply variations.
  • Operating Temperature Range: This supervisory circuit operates over a wide temperature range, making it suitable for various industrial and commercial applications.

Applications

The MIC6315-26D4UTR is versatile and can be used in a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable and Battery-Powered Equipment
  • Industrial Controllers
  • Automotive Systems

Package and Availability

Microchip Technology's MIC6315-26D4UTR comes in a compact, surface-mount SOT-143 package, which is suitable for space-constrained applications. The device is available in tape and reel format, making it ideal for automated manufacturing processes.

In summary, the MIC6315-26D4UTR from Microchip Technology is a high-quality, reliable supervisory IC that provides critical monitoring and control for systems requiring accurate power management. Its low power consumption, high accuracy, and wide operating temperature range make it a go-to choice for engineers and designers looking to enhance system reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3416 $58.0720
415+ $0.2804 $116.3660
640+ $0.2716 $173.8240
880+ $0.2628 $231.2640
1,140+ $0.2540 $289.5600
1,525+ $0.2278 $347.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess