EN
  • EN
  • DE

MIC58P01BV

Part No MIC58P01BV
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 8BIT PAR IN 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 15V (Max)
Current - Output (Max) 500mA
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 28-PLCC
Win Source Part Number 141586-MIC58P01BV
Ultra Librarian 3D Model Ultra Librarian MIC58P01BV CAD Model

Description

Microchip Technology's MIC58P01BV: A High-Performance Parallel Input Latched Driver

The MIC58P01BV from Microchip Technology is an innovative integrated circuit designed for a broad range of applications requiring high-voltage, high-current, and low-power consumption. This parallel input latched driver is ideal for driving printer heads, LED displays, and other industrial applications that need precise control over high-power devices.

Key Features

  • High-Voltage Output: The MIC58P01BV can handle output voltages that make it suitable for driving a variety of high-voltage applications, ensuring compatibility with a range of industrial equipment.
  • High-Current Drive: With its ability to drive high currents, this IC can control powerful actuators and other devices that require significant power to operate.
  • Low Power Dissipation: Despite its high-voltage and high-current capabilities, the MIC58P01BV is designed to minimize power dissipation, making it an energy-efficient choice for continuous operation.
  • 8-Bit Parallel Input: The device features an 8-bit parallel input interface, which allows for easy integration into existing systems and straightforward control over connected devices.
  • Latched Outputs: Latched output functionality ensures that the device maintains its output state without the need for continuous input signal monitoring, providing stable operation and reducing processing overhead.
  • Output Enable Function: The inclusion of an output enable function gives users precise control over the timing of the output signals, which is critical for synchronized operations.

Applications

The MIC58P01BV is versatile and can be used in multiple industries, including:

  • Control of printheads in high-speed printers
  • Driving large LED displays in advertising and information boards
  • Industrial automation systems requiring robust actuator control
  • Any application that demands reliable and efficient control over high-power loads

With its robust design and powerful capabilities, the MIC58P01BV from Microchip Technology stands out as a reliable component for designers and engineers looking to develop or upgrade their high-power control systems. Its integration into your design will ensure efficient and stable operation, meeting the demands of even the most challenging applications.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess