EN
  • EN
  • DE

MAX16917DGEE/V+

Part No MAX16917DGEE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PROT USB2.0 2A AUTO QSOP / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX16917
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 805161-MAX16917DGEE/V+
Ultra Librarian 3D Model Ultra Librarian MAX16917DGEE/V+ CAD Model

Description

Introducing the MAX16917DGEE/V+ from Maxim Integrated

The MAX16917DGEE/V+ is a cutting-edge automotive power management integrated circuit (PMIC) designed by Maxim Integrated, a company renowned for its innovative and reliable high-performance analog and mixed-signal engineering solutions. This advanced PMIC is specifically engineered to cater to the demanding needs of automotive applications, ensuring consistent performance and reliability under the challenging conditions of the automotive environment.

Robust Power Solution for Automotive Applications

The MAX16917DGEE/V+ offers an efficient and robust power solution, capable of withstanding the rigorous electrical transients and noise typically encountered in automotive power systems. It is designed to provide protection against load dump, reverse battery, and short-circuit conditions, which are critical for the longevity and safety of automotive electronics.

Key Features and Benefits

  • High-Voltage Tolerance: This PMIC is able to tolerate high input voltages, making it suitable for use in environments where voltage spikes are common, such as during an alternator load dump.
  • Integrated Protection: The device includes built-in features to protect against overvoltage, undervoltage, overcurrent, and thermal overload, ensuring the safety and durability of the end application.
  • Wide Operating Temperature Range: With an operating temperature range that spans from -40°C to +125°C, the MAX16917DGEE/V+ is designed to perform reliably in the extreme thermal conditions of automotive applications.
  • Flexible Output Configurations: The PMIC supports adjustable output voltage settings, which allows designers to tailor the power supply to the specific needs of their system.

Applications

The MAX16917DGEE/V+ is ideal for a variety of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other electronic control units (ECUs) that require a stable and protected power supply.

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX16917DGEE/V+ is no exception, and it is manufactured to comply with automotive industry standards, ensuring that it can be trusted for use in safety-critical automotive systems.

Whether you are designing a new automotive system or looking to improve the power management of an existing application, the MAX16917DGEE/V+ from Maxim Integrated is an excellent choice for a reliable and high-performance PMIC.

You May Also Be Interested in

TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4856 $59.6544
57+ $2.0397 $116.2629
88+ $1.9751 $173.8088
121+ $1.9115 $231.2915
157+ $1.8480 $290.1360
210+ $1.6574 $348.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess