Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage (V) 2.75V ~ 30V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC5014
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222621-MIC5014BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5014BN CAD Model

Description

Microchip Technology's MIC5014BN High-Side MOSFET Driver

Microchip Technology's MIC5014BN is a robust high-side MOSFET driver designed for driving both standard (N-channel) and logic-level MOSFETs. This device is part of Microchip's family of power management ICs, which are known for their reliability and performance in a wide range of applications.

The MIC5014BN is particularly well-suited for applications requiring high-side switching, which is essential in many power control systems. Its high-side driver capability allows for the control of high voltage loads with a low voltage control signal, making it an ideal choice for automotive, industrial, and consumer applications where efficient power control is needed.

One of the key features of the MIC5014BN is its built-in charge pump, which generates the necessary gate voltage to fully enhance an N-channel MOSFET. This feature eliminates the need for external components, reducing the overall design complexity and saving board space. The charge pump operates at a fixed frequency and requires only a small external capacitor, simplifying the design process for engineers.

The MIC5014BN also offers built-in protection features, including under-voltage lockout (UVLO) to ensure that the device operates only when the supply voltage is within the specified range. This protects the MOSFET and the load from potential damage due to insufficient gate voltage. Additionally, the MIC5014BN features thermal shutdown protection, which helps to prevent overheating and extends the life of the device.

With its wide operating voltage range, typically from 4.5V to 18V, the MIC5014BN is versatile and can adapt to various power supply conditions. This driver is capable of sourcing up to 100mA of gate drive current, which allows it to turn on the MOSFET quickly, reducing switching losses and improving efficiency.

The MIC5014BN comes in a standard 8-pin PDIP package, which is easy to handle and integrate into PCB designs. Its pin-out is designed for straightforward implementation, with minimal external components required for operation.

In conclusion, the MIC5014BN from Microchip Technology is a reliable and efficient solution for high-side MOSFET driving applications. Its built-in features and ease of use make it an excellent choice for designers looking to improve the performance and reliability of their power control systems.

You May Also Be Interested in

Micrel
Need more? Email Us
ECAD model for MIC4424ZWMTR
Infineon Technologies
DRIVER IC PG-DSO-8
Lowest to $0.7502
ECAD model for 2EDN8534FXTMA1
Maxim Integrated
Driver 3A 1-OUT High Speed Inv/Non-Inv 6-Pin SOT-23
Lowest to $3.4901
ECAD model for MAX15070BAUT+
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.2764
ECAD model for MC33151DR2G
Infineon Technologies
TLF11251EPXUMA1
Lowest to $2.6547
ECAD model for TLF11251EPXUMA1
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.0211
ECAD model for MC33151DR2
Freescale Semiconductor - NXP
IC DRIVER DUAL H-SIDE TMOS 8SOIC
Lowest to $2.6575
ECAD model for MC33285
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA-T
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8655 $65.9065
56+ $2.3512 $131.6672
86+ $2.2777 $195.8822
118+ $2.2043 $260.1074
152+ $2.1308 $323.8816
204+ $1.9104 $389.7216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention