EN
  • EN
  • DE

MIC4605-1YM-TR

Part No MIC4605-1YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MIC4605
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4461-1, 576-4461-2, MIC4605-1YM TR, 576-4461-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927086-MIC4605-1YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC4605-1YM-TR CAD Model

Description

MIC4605-1YM-TR Half-Bridge MOSFET Driver from Microchip Technology

The MIC4605-1YM-TR is a sophisticated half-bridge MOSFET driver that is designed by Microchip Technology to provide reliable and efficient control for motor applications, power supplies, and other high-power switching applications. This driver is capable of operating at a supply voltage range of 4.5V to 18V, making it versatile for various system voltages.

One of the key features of the MIC4605-1YM-TR is its adaptive dead time and shoot-through protection, which ensures that the high-side and low-side MOSFETs do not conduct simultaneously and cause potentially damaging currents. This protection is essential for maintaining the longevity and reliability of the application it is used in.

The device also incorporates a proprietary anti-shoot-through circuitry, which further enhances its safety features. This circuitry is especially crucial in preventing damage to the MOSFETs during high-speed operation. The driver is capable of providing up to 1.5A of peak output current, which is suitable for driving a wide range of MOSFETs.

Additionally, the MIC4605-1YM-TR boasts a low propagation delay, which translates to faster response times and better overall system performance. This is particularly important in applications where precise timing control is required.

The driver comes in a compact 8-pin SOIC package, marked with the TR suffix indicating tape and reel packaging, which is ideal for automated assembly processes. This makes the MIC4605-1YM-TR a great choice for mass production environments, where efficiency and reliability are paramount.

In summary, the MIC4605-1YM-TR from Microchip Technology is a high-performance half-bridge MOSFET driver that offers advanced protection features, high current capability, and fast switching performance. Its versatility and robustness make it an excellent choice for a variety of high-power applications that require efficient and reliable MOSFET driving solutions.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1190 $50.3550
110+ $0.9182 $101.0020
170+ $0.8895 $151.2150
235+ $0.8608 $202.2880
305+ $0.8321 $253.7905
405+ $0.7460 $302.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,330 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess