EN
  • EN
  • DE

MIC4604YMT-EV

Part No MIC4604YMT-EV
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description MIC4604YMT Gate and Power Driver Evaluation Board / EVAL 85V HALF BRIDGE MOSFET DRVR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Power Management, Half H-Bridge Driver (External FET)
Embedded No
Utilized IC / Part MIC4604
Supplied Contents Board(s)
Win Source Part Number 788635-MIC4604YMT-EV
Popularity Medium
Supply and Demand Status Limited
Family Name MIC4604
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC4604YMT-EV CAD Model

Description

Microchip Technology's MIC4604YMT-EV Half-Bridge MOSFET Driver

The MIC4604YMT-EV is a highly robust and efficient half-bridge MOSFET driver designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This driver is specifically engineered to address the needs of high-performance power conversion and motor control applications.

Key Features:

  • Adaptive Dead Time Management: The MIC4604YMT-EV integrates an adaptive dead time circuitry that ensures optimal timing between high-side and low-side MOSFETs to minimize power losses and prevent shoot-through, enhancing the efficiency and reliability of the system.
  • Anti-Shoot-Through Protection: It features a proprietary anti-shoot-through technology for additional safety, which prevents simultaneous conduction of both the high-side and low-side MOSFETs.
  • High-Speed Operation: With a fast 35ns propagation delay and a 30ns rise/fall time at a 1nF load, this driver is capable of high-speed operation, making it suitable for high-frequency power conversion and motor control.
  • Wide Operating Voltage Range: The device operates over a wide supply voltage range from 4.5V to 18V, accommodating various power systems and ensuring flexibility in design.
  • Under-Voltage Lockout (UVLO): The MIC4604YMT-EV is equipped with UVLO protection on both the high-side and low-side to ensure the MOSFETs operate only when the voltage is within an acceptable range.

Applications:

The MIC4604YMT-EV is suitable for a diverse range of applications, including:

  • DC/DC converters
  • Class D audio amplifiers
  • Brushed and brushless DC motor drivers
  • Power supplies for servers, telecom, and industrial systems

With its advanced features and Microchip's commitment to quality, the MIC4604YMT-EV is an excellent choice for designers looking to improve the performance and efficiency of their power conversion and motor control systems. Its robust design ensures reliability in the most demanding applications, while its ease of use and integration make it a go-to solution for a wide array of power management challenges.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess