Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intel
Win Source Part Number 347552-PH28F320W18BD60
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PH28F320W18BD60 CAD Model

Description

The Intel PH28F320W18BD60 is a 32-Mbit (32,571,392 bits) Flash memory device, organized as 2,048K words of 16 bits each. It is manufactured using Intel's advanced ETOX™ (EPROM Tunnel Oxide) flash memory technology. This device is designed to provide high-density, low-power, nonvolatile storage for a wide range of applications.

Applications

  • Embedded systems requiring non-volatile memory.
  • Solid-state storage devices.
  • Networking equipment such as routers and switches.
  • Industrial control systems.
  • Mobile devices and consumer electronics.

Features

  • High Density: 32-Mbit capacity provides ample storage for code and data.
  • Word-Wide Configuration: Organized as 2,048K x 16 bits for efficient data access.
  • ETOX Technology: Ensures high reliability and endurance.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • Fast Read Access Time: Enables quick retrieval of stored data.
  • Program/Erase Suspend Capability: Allows interruption of programming or erasing operations for read operations.
  • Extended Temperature Range: Operates reliably across a wide range of temperatures.
  • Sector Protection: Protects specific sectors from accidental program or erase operations.

Benefits

  • Enhanced System Performance: Fast read access times contribute to improved system responsiveness.
  • Increased System Reliability: ETOX technology and sector protection ensure data integrity.
  • Reduced Power Consumption: Low-power design extends battery life in portable devices.
  • Flexibility in Design: Suitable for a wide range of applications due to its high density and versatile features.
  • Simplified System Integration: Industry-standard interface simplifies integration into existing systems.

Additional Details

The PH28F320W18BD60 supports various programming and erasing methods, including sector erase and chip erase. It also features a protected boot sector to prevent unauthorized modification of critical system code. The device operates on a single 3.0V power supply and is available in various package options to suit different mounting requirements.

Technical Specifications:

  • Density: 32 Mbit
  • Organization: 2,048K x 16
  • Voltage: 3.0V
  • Technology: ETOX Flash

You May Also Be Interested in

ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V67603S150PFG
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1480BV25-200BZXC
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C12681KV18-450BZXC
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1472BV33-200BZXC
Alliance Memory, Inc.
IC SRAM 4MBIT PARALLEL 44TSOP2
Need more? Email Us
ECAD model for AS7C4096A-12TCN

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention