EN
  • EN
  • DE

11LC010T-E/TT

Part No 11LC010T-E/TT
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT SGL WIRE SOT23-3 / EEPROM Memory IC 1Kb (128 x 8) Single Wire 100 kHz SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number 11LC010
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 11LC010T-E/TT-ND,150-11LC010T-E/TTDKR,150-11LC010T-E/TTTR,150-11LC010T-E/TTCT
Standard Package 3,000
Win Source Part Number 1323391-11LC010T-E/TT
Ultra Librarian 3D Model Ultra Librarian 11LC010T-E/TT CAD Model

Description

Product Overview

The 11LC010T-E/TT from Microchip Technology is a cutting-edge, low-density serial EEPROM designed for data storage in applications requiring high reliability and low power consumption. This device is part of Microchip's renowned 11LC series and offers a robust storage solution for a wide range of electronic systems.

Key Features

  • Memory Size: The 11LC010T-E/TT comes with a memory size of 1 Kbit, which is suitable for applications that require small amounts of data storage such as calibration parameters, device configuration, and small user settings.
  • Interface Type: It utilizes a standard I2C interface, ensuring easy integration into most microcontroller-based systems and providing a simple communication protocol for reading and writing data.
  • Operating Voltage: This device operates within a voltage range of 2.5V to 5.5V, making it versatile for various low-voltage applications and compatible with 5V logic levels.
  • Temperature Range: Designed to function across a broad temperature range, the 11LC010T-E/TT operates reliably between -40°C to +85°C, making it suitable for industrial and automotive environments.
  • Write Cycle Time: With a write cycle time of 5 ms (max), it allows for quick data updates, which is crucial in applications where data needs to be refreshed or changed frequently.
  • Endurance: The EEPROM features a high endurance of 1 million write cycles, ensuring a long operational life and the ability to handle frequent data changes without degradation.
  • Data Retention: It boasts a data retention period of 200 years, providing the assurance that data will be preserved over extended periods without the need for periodic refreshing.
  • Packaging: The device is available in a compact 5-TSOT-23 package, which is ideal for space-constrained applications.

Applications

The 11LC010T-E/TT is designed for a broad array of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Medical Devices
  • Smart Cards

With its robust feature set and Microchip's reputation for quality, the 11LC010T-E/TT EEPROM is an excellent choice for designers looking for a reliable and efficient data storage solution.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6410 $51.2800
195+ $0.5259 $102.5505
295+ $0.5095 $150.3025
410+ $0.4931 $202.1710
525+ $0.4766 $250.2150
705+ $0.4273 $301.2465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,697 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess