EN
  • EN
  • DE

MIC45208-1YMP-T1

Part No MIC45208-1YMP-T1
Manufacturer Microchip Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-5.5V 55W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 15 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V - - 10A 4.5V - 26V Input
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 52-PowerBQFN Module
Case / Package 52-QFN (10x10)
Family Name MIC45208
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC45208-1YMP-T1DKRINACTIVE, 1611-MIC45208-1YMP-T1CT, 576-4781-6, 576-4781-1, 1611-MIC45208-1YMP-T1DKR, MIC45208-1YMP T1, 576-4781-2, 1611-MIC45208-1YMP-T1DKR-ND
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844245-MIC45208-1YMP-T1
Ultra Librarian 3D Model Ultra Librarian MIC45208-1YMP-T1 CAD Model

Description

The MIC45208-1YMP-T1 is a high-performance, synchronous step-down regulator module from Microchip Technology, designed to deliver exceptional power efficiency and density. This regulator is part of Microchip's MIC45208 series and is particularly well-suited for applications in networking, telecommunications, and industrial markets where space is at a premium and power delivery needs to be both reliable and efficient.

Key Features

  • Input Voltage Range: The module operates over a wide input voltage range of 4.5V to 26.5V, making it versatile for various applications.
  • Output Voltage: It provides an adjustable output voltage from 0.7V to 5.5V, allowing for a wide range of uses in different circuit designs.
  • High Current Capability: The MIC45208-1YMP-T1 can deliver up to 8A of continuous output current, catering to high-power applications.
  • Efficiency: With its synchronous buck topology, the regulator achieves high efficiency, reducing power loss and heat generation.
  • Thermal Management: The device includes an integrated inductor and comes in a thermally enhanced, compact QFN package, which aids in heat dissipation and promotes better thermal performance.
  • Protection Features: It is equipped with a variety of protection features, including under-voltage lockout, over-temperature protection, and over-current protection, ensuring safe operation under abnormal conditions.
  • Frequency Synchronization: The MIC45208-1YMP-T1 supports frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in sensitive applications.

Applications

The MIC45208-1YMP-T1 is ideal for powering FPGAs, DSPs, and microprocessors. It is also suitable for use in servers, storage systems, and other space-constrained applications that require efficient power conversion. With its robust design and comprehensive feature set, this regulator module ensures reliable performance and simplifies the design of power supply systems.

Product Specifications

Parameter Value
Manufacturer Microchip Technology
Part Number MIC45208-1YMP-T1
Output Current Up to 8A
Input Voltage 4.5V to 26.5V
Output Voltage 0.7V to 5.5V
Package QFN

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess