EN
  • EN
  • DE

MIC4478YME-T5

Part No MIC4478YME-T5
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC  /  Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 32V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 2.5A, 2.5A
Input Type Non-Inverting
Rise / Fall Time (Typ) 120ns, 45ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number MIC4478
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-4890-2,576-4890-1,1611-MIC4478YME-T5CTINACTIVE,1611-MIC4478YME-T5DKR,576-4890-6,1611-MIC4478YME-T5CT,1611-MIC4478YME-T5DKR-ND,1611-MIC4478YME-T5DKRINACTIVE,MIC4478YME T5,1611-MIC4478YME-T5CT-ND
Standard Package 500
Win Source Part Number 1020833-MIC4478YME-T5
Ultra Librarian 3D Model Ultra Librarian MIC4478YME-T5 CAD Model

Description

Microchip Technology's MIC4478YME-T5: A Robust MOSFET Driver

The MIC4478YME-T5 from Microchip Technology is a high-performance, non-inverting dual MOSFET driver designed to accommodate a wide range of applications requiring efficient power management. This MOSFET driver is part of Microchip's esteemed family of power management integrated circuits, which are known for their reliability and versatility.

Key Features

  • High-Speed Operation: The MIC4478YME-T5 is capable of delivering high-speed switching performance, which is essential for reducing transition losses and improving power efficiency in circuits.
  • Dual Non-Inverting Channels: It features two non-inverting drivers that can be used independently, giving designers flexibility in controlling two separate MOSFETs or a pair in a half-bridge configuration.
  • High Peak Output Current: With the ability to provide a peak output current of up to 1.5A, this driver can easily drive large capacitive loads, making it suitable for high-power applications.
  • Wide Operating Range: The MIC4478YME-T5 operates over a supply voltage range of 4.5V to 18V, accommodating various logic levels and ensuring compatibility with a wide array of MOSFETs.
  • Low Shoot-Through Current: It incorporates design measures to minimize shoot-through current, protecting the MOSFETs from potential damage and improving system reliability.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, further enhancing its reliability.

Applications

The MIC4478YME-T5 is ideal for a multitude of applications that demand efficient and reliable power management. These include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Power Inverters
  • Class D Amplifiers

With its robust design and comprehensive feature set, the MIC4478YME-T5 MOSFET driver is an excellent choice for engineers looking to enhance their power management systems. It is available in an 8-pin SOIC package, ensuring ease of integration into various circuit designs. Whether for industrial, automotive, or consumer electronics, the MIC4478YME-T5 by Microchip Technology stands as a reliable and efficient solution for driving MOSFETs in complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3460 $50.0760
15+ $6.8480 $102.7200
23+ $6.6340 $152.5820
32+ $6.4200 $205.4400
41+ $6.2060 $254.4460
54+ $5.5640 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess