EN
  • EN
  • DE

MIC4451YN

Part No MIC4451YN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSF 12A LO SIDE 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 12A, 12A
Input Type Inverting
Rise and Fall Time 20ns, 24ns
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1076589-MIC4451YN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4451YN CAD Model

Description

Product Overview: MIC4451YN from Microchip Technology

The MIC4451YN is a robust and reliable MOSFET driver from the reputable Microchip Technology, designed to deliver high-speed performance and efficient operation for a wide range of applications. This driver is capable of translating low-power input signals into the high-current drive required for MOSFETs, ensuring that your circuit operates with maximum efficiency and precision.

Key Features

  • High Peak Output Current: The MIC4451YN offers an impressive peak output current of 12A, making it suitable for driving large-capacity MOSFETs that require high current for optimal operation.
  • Low Shoot-Through Current: Its design minimizes shoot-through current, protecting your devices and ensuring reliable switching performance.
  • Wide Operating Range: With an operating range from 4.5V to 18V, this driver is versatile and can be used in various applications with different power requirements.
  • Fast Switching Speed: The device features fast rise and fall times, typically 25ns and 20ns respectively, which results in reduced switching losses and improved overall efficiency.
  • Latch-Up Protection: The MIC4451YN includes built-in latch-up protection up to 500mA of reverse current, safeguarding your circuit against unintended latch-up events.

Applications

The versatility of the MIC4451YN makes it an excellent choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor control circuits
  • Class D switching amplifiers
  • Pulse transformers

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC4451YN is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding industrial and commercial environments.

Conclusion

Whether you're designing a new power system or upgrading an existing one, the MIC4451YN MOSFET driver is a reliable and efficient solution that will help you achieve the performance you need. With its high-speed operation, robust protection features, and Microchip's reputation for quality, the MIC4451YN is an excellent choice for your power management needs.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess