EN
  • EN
  • DE

MIC4451YM

Part No MIC4451YM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSF 12A LO SIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 12A, 12A
Input Type Inverting
Rise and Fall Time 20ns, 24ns
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 058700-MIC4451YM
Ultra Librarian 3D Model Ultra Librarian MIC4451YM CAD Model

Description

Microchip Technology MIC4451YM Product Overview

The MIC4451YM is a robust and reliable MOSFET driver from Microchip Technology, designed to deliver high-speed performance and efficiency in a wide range of applications. This driver is capable of converting low voltage control signals into the higher voltage and current needed to drive a power MOSFET or IGBT, making it an essential component for power management solutions.

Key Features

  • High Peak Output Current: The MIC4451YM can provide an impressive peak output current of up to 12A, which is ideal for driving large capacitive loads with rapid switching times.
  • Wide Operating Voltage Range: It operates over a supply voltage range of 4.5V to 18V, allowing for flexible usage in various circuit configurations.
  • Low Propagation Delays: The device boasts low propagation delays, ensuring quick response times and improved switching performance, which is crucial for high-frequency applications.
  • Matched Rise and Fall Times: The MIC4451YM offers matched rise and fall times, which helps to minimize switching losses and reduce electromagnetic interference (EMI).
  • Latch-Up Protection: It includes built-in latch-up protection, which enhances the reliability of the device under extreme conditions.
  • Logic-Level Input: The driver accepts standard logic-level input, making it compatible with a variety of control circuits and microcontrollers.

Applications

The versatility of the MIC4451YM makes it suitable for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control Circuits
  • DC-DC Converters
  • Pulse-Width Modulated (PWM) Controllers
  • High-Speed Line Drivers

Package and Quality

The MIC4451YM is offered in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Microchip Technology is known for their commitment to quality, and this driver is no exception, ensuring reliable performance and durability across its operational lifespan.

Whether you're designing a high-efficiency power supply or a sophisticated motor control system, the MIC4451YM MOSFET driver is an excellent choice for driving your power MOSFETs or IGBTs with precision and power.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8093 $53.3302
32+ $3.1256 $100.0192
50+ $3.0279 $151.3950
69+ $2.9302 $202.1838
89+ $2.8325 $252.0925
119+ $2.5395 $302.2005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess