Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise / Fall Time 12ns, 13ns
Temperature Range - Operating 0°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC4429
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222564-MIC4429CN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4429CN CAD Model

Description

Microchip Technology's MIC4429CN: A Robust MOSFET Driver

The MIC4429CN is a highly-efficient, low-power MOSFET driver designed by Microchip Technology, a leader in the semiconductor industry. This device is specifically engineered to convert low-power input signals into high-current drives suitable for a variety of applications, including motor control, power supply management, and other high-speed switching applications.

With its robust design, the MIC4429CN offers a peak output current of 6A, making it an excellent choice for driving large capacitive loads with speed and precision. The driver operates over a wide supply voltage range of 4.5V to 18V, providing flexibility for different circuit requirements and ensuring compatibility with a broad spectrum of MOSFETs.

One of the key features of the MIC4429CN is its low propagation delay, which is typically less than 50ns. This allows for rapid switching of the MOSFET, improving the overall efficiency of the system and reducing power losses. Additionally, the device includes protection features such as latch-up immunity and ESD protection, enhancing its reliability in demanding environments.

The MIC4429CN is available in an 8-pin DIP (Dual In-line Package), which is suitable for through-hole mounting. This package is widely used and allows for easy integration into existing designs. The driver's simple input logic interface is TTL and CMOS compatible, which means it can be directly driven by a microcontroller or other digital logic circuits without the need for additional level-shifting components.

In summary, the MIC4429CN MOSFET driver from Microchip Technology is a high-performance solution for driving MOSFETs in a wide range of applications. Its high current capability, fast switching speed, and robust protection features make it a reliable and efficient choice for designers looking to optimize their power management and control systems.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Need more? Email Us
ECAD model for ZXGD3004E6TA
Intersil
HALF BRIDGE PERIPHERAL DRIVER
Need more? Email Us
ECAD model for EL7156CN
IXYS
4 Ampere Dual Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN504SIA
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28DIP
Lowest to $11.2958
ECAD model for IR2133
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.4364
ECAD model for UCC27710DR
Rohm Semiconductor
Need more? Email Us
ECAD model for BD2270HFV-GTR
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 64MQFP
Lowest to $1.6377
ECAD model for IR2137Q
Texas Instruments
LM5111 Dual 5A Compound Gate Driver | IC MOSFET DRIVER DUAL 5A 8-EMSOP
Lowest to $2.2568
ECAD model for LM5111-2MY
Infineon Technologies
IC GATE DRVR LOW-SIDE 20DIP
Need more? Email Us
ECAD model for IR1176

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention